Micro Sensor Co., Ltd. Anti-corrosive Pressure Sensor MPM280TS

Description
MPM280TS piezoresistive silicon pressure sensor is media isolated. The pressure sensor is designed for corrosive media, packaged in a tantalum diaphragm and stainless steel 316L housing. Both standard and customized mechanical and electrical configurations are available. · Φ19mm · -1bar...0bar~1bar... 350bar · Tantalum Diaphragm, SS316L Used For: Anti-corrosive pressure sensor MPM280TS is 19 mm. The isolated diagram uses tantalum material, and the housing uses stainless steel 316 L material. The sensor is sealed by Viton O-ring. The pressure range is -1 bar... 0 bar ~1 bar...350 bar and the pressu
Datasheet
Description
MPM280TS piezoresistive silicon pressure sensor is media isolated. The pressure sensor is designed for corrosive media, packaged in a tantalum diaphragm and stainless steel 316L housing. Both standard and customized mechanical and electrical configurations are available. · Φ19mm · -1bar...0bar~1bar... 350bar · Tantalum Diaphragm, SS316L Used For: Anti-corrosive pressure sensor MPM280TS is 19 mm. The isolated diagram uses tantalum material, and the housing uses stainless steel 316 L material. The sensor is sealed by Viton O-ring. The pressure range is -1 bar... 0 bar ~1 bar...350 bar and the pressu
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-corrosive Pressure Sensor - MPM280TS - Micro Sensor Co., Ltd.
Baoji, China
Anti-corrosive Pressure Sensor
MPM280TS
Anti-corrosive Pressure Sensor MPM280TS
MPM280TS piezoresistive silicon pressure sensor is media isolated. The pressure sensor is designed for corrosive media, packaged in a tantalum diaphragm and stainless steel 316L housing. Both standard and customized mechanical and electrical configurations are available. · Φ19mm · -1bar...0bar~1bar... 350bar · Tantalum Diaphragm, SS316L Used For: Anti-corrosive pressure sensor MPM280TS is 19 mm. The isolated diagram uses tantalum material, and the housing uses stainless steel 316 L material. The sensor is sealed by Viton O-ring. The pressure range is -1 bar... 0 bar ~1 bar...350 bar and the pressu

MPM280TS piezoresistive silicon pressure sensor is media isolated. The pressure sensor is designed for corrosive media, packaged in a tantalum diaphragm and stainless steel 316L housing. Both standard and customized mechanical and electrical configurations are available.


  • · Φ19mm
  • · -1bar...0bar~1bar...350bar
  • · Tantalum Diaphragm, SS316L

Used For:

Anti-corrosive pressure sensor MPM280TS is 19 mm. The isolated diagram uses tantalum material, and the housing uses stainless steel 316 L material. The sensor is sealed by Viton O-ring. The pressure range is -1 bar... 0 bar ~1 bar...350 bar and the pressu

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MPM280TS
Product Name Anti-corrosive Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
E8Y-L Pressure Display - E8Y-LR5Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details