Micro Sensor Co., Ltd. Flat Membrane Pressure Sensor MPM280F

Description
MPM280F piezoresistive silicon pressure sensor, it is designed for viscous media with a flat membrane, packaged in a stainless steel 316L housing. Standard or customized in various mechanical and electrical configurations are available. MPM280 Hygienic pressure sensor or pressure transmitter is a pressure sensing element through a male thread and clamp connection. It has pressure port G1/2 male, R1/2 male, NPT1/2 male, M20×1.5 male, and DN25 clamp, sealed by FKM or silicon O-ring. The isolated diaphragm is welded in front of the thread port, the range is 0 bar~0.35 bar…350 bar (thread connection) and 0 bar~0.35 bar…35 bar(clamp connection). This pressure transducer is suitable for pressure detection in food, medicine, health, and other industries and occasions where the measuring medium may be fouled. We can use gauge type of general, assembled, and flush diaphragm type MPM280 to measure pressure below air pressure, the min. pressure can be around -1 bar. · Φ19x13.5mm · 0bar~0.35bar...200ba r · Flush Membrane Used For: Flat membrane pressure sensor MPM280F is a pressure sensing element through the male thread. It has pressure port G1/2 male, R1/2 male, M20×1.5, sealed by Viton or silicone O-ring. The pressure sensor has a range of 0 bar ~ 1 bar... 35 bar, suitable for m
Datasheet
Description
MPM280F piezoresistive silicon pressure sensor, it is designed for viscous media with a flat membrane, packaged in a stainless steel 316L housing. Standard or customized in various mechanical and electrical configurations are available. MPM280 Hygienic pressure sensor or pressure transmitter is a pressure sensing element through a male thread and clamp connection. It has pressure port G1/2 male, R1/2 male, NPT1/2 male, M20×1.5 male, and DN25 clamp, sealed by FKM or silicon O-ring. The isolated diaphragm is welded in front of the thread port, the range is 0 bar~0.35 bar…350 bar (thread connection) and 0 bar~0.35 bar…35 bar(clamp connection). This pressure transducer is suitable for pressure detection in food, medicine, health, and other industries and occasions where the measuring medium may be fouled. We can use gauge type of general, assembled, and flush diaphragm type MPM280 to measure pressure below air pressure, the min. pressure can be around -1 bar. · Φ19x13.5mm · 0bar~0.35bar...200ba r · Flush Membrane Used For: Flat membrane pressure sensor MPM280F is a pressure sensing element through the male thread. It has pressure port G1/2 male, R1/2 male, M20×1.5, sealed by Viton or silicone O-ring. The pressure sensor has a range of 0 bar ~ 1 bar... 35 bar, suitable for m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Membrane Pressure Sensor - MPM280F - Micro Sensor Co., Ltd.
Baoji, China
Flat Membrane Pressure Sensor
MPM280F
Flat Membrane Pressure Sensor MPM280F
MPM280F piezoresistive silicon pressure sensor, it is designed for viscous media with a flat membrane, packaged in a stainless steel 316L housing. Standard or customized in various mechanical and electrical configurations are available. MPM280 Hygienic pressure sensor or pressure transmitter is a pressure sensing element through a male thread and clamp connection. It has pressure port G1/2 male, R1/2 male, NPT1/2 male, M20×1.5 male, and DN25 clamp, sealed by FKM or silicon O-ring. The isolated diaphragm is welded in front of the thread port, the range is 0 bar~0.35 bar…350 bar (thread connection) and 0 bar~0.35 bar…35 bar(clamp connection). This pressure transducer is suitable for pressure detection in food, medicine, health, and other industries and occasions where the measuring medium may be fouled. We can use gauge type of general, assembled, and flush diaphragm type MPM280 to measure pressure below air pressure, the min. pressure can be around -1 bar. · Φ19x13.5mm · 0bar~0.35bar...200ba r · Flush Membrane Used For: Flat membrane pressure sensor MPM280F is a pressure sensing element through the male thread. It has pressure port G1/2 male, R1/2 male, M20×1.5, sealed by Viton or silicone O-ring. The pressure sensor has a range of 0 bar ~ 1 bar... 35 bar, suitable for m

MPM280F piezoresistive silicon pressure sensor, it is designed for viscous media with a flat membrane, packaged in a stainless steel 316L housing. Standard or customized in various mechanical and electrical configurations are available.

MPM280 Hygienic pressure sensor or pressure transmitter is a pressure sensing element through a male thread and clamp connection. It has pressure port G1/2 male, R1/2 male, NPT1/2 male, M20×1.5 male, and DN25 clamp, sealed by FKM or silicon O-ring. The isolated diaphragm is welded in front of the thread port, the range is 0 bar~0.35 bar…350 bar (thread connection) and 0 bar~0.35 bar…35 bar(clamp connection). This pressure transducer is suitable for pressure detection in food, medicine, health, and other industries and occasions where the measuring medium may be fouled. We can use gauge type of general, assembled, and flush diaphragm type MPM280 to measure pressure below air pressure, the min. pressure can be around -1 bar.


  • · Φ19x13.5mm
  • · 0bar~0.35bar...200bar
  • · Flush Membrane

Used For:

Flat membrane pressure sensor MPM280F is a pressure sensing element through the male thread. It has pressure port G1/2 male, R1/2 male, M20×1.5, sealed by Viton or silicone O-ring. The pressure sensor has a range of 0 bar ~ 1 bar... 35 bar, suitable for m

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MPM280F
Product Name Flat Membrane Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Pressure Sensors, Transducers - Z2014-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output PWM
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details