Micro Sensor Co., Ltd. Hygienic Pressure Sensor MPM280PD1

Description
As a hygienic pressure sensor and transmitter, the MPM280PD1 piezoresistive silicon pressure sensor is designed for the hygienic applications, with the diaphragm OD32mm which is easier for cleaning. Standard or customized in various mechanical and electrical configurations are available. · Φ32mm · 0bar~0.35bar...35bar · Standard DN25 Clamp Connection Used For: Hygienic pressure sensor MPM280PD1 is a piezoresistive silicon-type pressure cell. It is designed for hygienic application, with a diaphragm of 32 mm, which is easier for cleaning. custom design available.
Datasheet
Description
As a hygienic pressure sensor and transmitter, the MPM280PD1 piezoresistive silicon pressure sensor is designed for the hygienic applications, with the diaphragm OD32mm which is easier for cleaning. Standard or customized in various mechanical and electrical configurations are available. · Φ32mm · 0bar~0.35bar...35bar · Standard DN25 Clamp Connection Used For: Hygienic pressure sensor MPM280PD1 is a piezoresistive silicon-type pressure cell. It is designed for hygienic application, with a diaphragm of 32 mm, which is easier for cleaning. custom design available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hygienic Pressure Sensor - MPM280PD1 - Micro Sensor Co., Ltd.
Baoji, China
Hygienic Pressure Sensor
MPM280PD1
Hygienic Pressure Sensor MPM280PD1
As a hygienic pressure sensor and transmitter, the MPM280PD1 piezoresistive silicon pressure sensor is designed for the hygienic applications, with the diaphragm OD32mm which is easier for cleaning. Standard or customized in various mechanical and electrical configurations are available. · Φ32mm · 0bar~0.35bar...35bar · Standard DN25 Clamp Connection Used For: Hygienic pressure sensor MPM280PD1 is a piezoresistive silicon-type pressure cell. It is designed for hygienic application, with a diaphragm of 32 mm, which is easier for cleaning. custom design available.

As a hygienic pressure sensor and transmitter, the MPM280PD1 piezoresistive silicon pressure sensor is designed for the hygienic applications, with the diaphragm OD32mm which is easier for cleaning. Standard or customized in various mechanical and electrical configurations are available.


  • · Φ32mm
  • · 0bar~0.35bar...35bar
  • · Standard DN25 Clamp Connection

Used For:

Hygienic pressure sensor MPM280PD1 is a piezoresistive silicon-type pressure cell. It is designed for hygienic application, with a diaphragm of 32 mm, which is easier for cleaning. custom design available.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MPM280PD1
Product Name Hygienic Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
Pressure Sensors, Transducers - Z2017-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Frequency
View Details
3 suppliers
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details