Micro Sensor Co., Ltd. High Pressure Range Pressure Sensor MPM283II

Description
MPM283II tank level high-pressure sensor packages a diffused pressure sensing die made of silicon into stainless steel 316L housing. With a corrugated stainless steel 316L diaphragm, the measured pressure is transmitted to the sensing die through it and internally filled silicon oil. By doing linear correction and temperature compensation, the stable performance of the pressure transducer is guaranteed. With NBR or EPDM O-ring, it is easy for users to install and applicable for different temperature application. · Φ12.6x10.5mm · 0bar~1bar…1000bar · -10~80℃ Compensated Used For: Wide temperature-compensa ted pressure sensor MPM283II type is -10℃ ~80℃ wide temperature compensated. It has very wide ranges from 7 bar to 1000 bar for different media. The pressure sensor is with Φ 12.6x10.5 mm construction and custom design available,
Datasheet
Description
MPM283II tank level high-pressure sensor packages a diffused pressure sensing die made of silicon into stainless steel 316L housing. With a corrugated stainless steel 316L diaphragm, the measured pressure is transmitted to the sensing die through it and internally filled silicon oil. By doing linear correction and temperature compensation, the stable performance of the pressure transducer is guaranteed. With NBR or EPDM O-ring, it is easy for users to install and applicable for different temperature application. · Φ12.6x10.5mm · 0bar~1bar…1000bar · -10~80℃ Compensated Used For: Wide temperature-compensa ted pressure sensor MPM283II type is -10℃ ~80℃ wide temperature compensated. It has very wide ranges from 7 bar to 1000 bar for different media. The pressure sensor is with Φ 12.6x10.5 mm construction and custom design available,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Range Pressure Sensor - MPM283II - Micro Sensor Co., Ltd.
Baoji, China
High Pressure Range Pressure Sensor
MPM283II
High Pressure Range Pressure Sensor MPM283II
MPM283II tank level high-pressure sensor packages a diffused pressure sensing die made of silicon into stainless steel 316L housing. With a corrugated stainless steel 316L diaphragm, the measured pressure is transmitted to the sensing die through it and internally filled silicon oil. By doing linear correction and temperature compensation, the stable performance of the pressure transducer is guaranteed. With NBR or EPDM O-ring, it is easy for users to install and applicable for different temperature application. · Φ12.6x10.5mm · 0bar~1bar…1000bar · -10~80℃ Compensated Used For: Wide temperature-compensa ted pressure sensor MPM283II type is -10℃ ~80℃ wide temperature compensated. It has very wide ranges from 7 bar to 1000 bar for different media. The pressure sensor is with Φ 12.6x10.5 mm construction and custom design available,

MPM283II tank level high-pressure sensor packages a diffused pressure sensing die made of silicon into stainless steel 316L housing. With a corrugated stainless steel 316L diaphragm, the measured pressure is transmitted to the sensing die through it and internally filled silicon oil. By doing linear correction and temperature compensation, the stable performance of the pressure transducer is guaranteed. With NBR or EPDM O-ring, it is easy for users to install and applicable for different temperature application.


  • · Φ12.6x10.5mm
  • · 0bar~1bar…1000bar
  • · -10~80℃ Compensated

Used For:

Wide temperature-compensated pressure sensor MPM283II type is -10℃ ~80℃ wide temperature compensated. It has very wide ranges from 7 bar to 1000 bar for different media. The pressure sensor is with Φ 12.6x10.5 mm construction and custom design available,

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MPM283II
Product Name High Pressure Range Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - IPS-G2503-5-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P3IC/3000bar - 1-P3IC/3000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME600-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Differential mV/V
View Details