Micro Sensor Co., Ltd. Differential Pressure Sensor MDM290

Description
MDM290 differential pressure sensor is a piezoresistive silicon pressure sensor, with the OD19mm diaphragm and 26mm height and packaged in a stainless steel housing. Outer resistors and laser trimmed circuit board temperature compensated are optional. The standard or customized in various mechanical and electrical configurations are available. The differential sensor or transmitter is designed for pressure and level measurement. Our pressure differential transducer can well meet your needs. · Φ19×26mm · 0.35Bar ‒ 35Bar · Laser Trimmed Thick-film Circuit Board Used For: Differential pressure sensor MDM290 is temperature compensated with Outer Resistors and has a laser-trimmed thick-film circuit board. The differential pressure sensor is in 19 mm diaphragm and 26 mm height.
Datasheet
Description
MDM290 differential pressure sensor is a piezoresistive silicon pressure sensor, with the OD19mm diaphragm and 26mm height and packaged in a stainless steel housing. Outer resistors and laser trimmed circuit board temperature compensated are optional. The standard or customized in various mechanical and electrical configurations are available. The differential sensor or transmitter is designed for pressure and level measurement. Our pressure differential transducer can well meet your needs. · Φ19×26mm · 0.35Bar ‒ 35Bar · Laser Trimmed Thick-film Circuit Board Used For: Differential pressure sensor MDM290 is temperature compensated with Outer Resistors and has a laser-trimmed thick-film circuit board. The differential pressure sensor is in 19 mm diaphragm and 26 mm height.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Sensor - MDM290 - Micro Sensor Co., Ltd.
Baoji, China
Differential Pressure Sensor
MDM290
Differential Pressure Sensor MDM290
MDM290 differential pressure sensor is a piezoresistive silicon pressure sensor, with the OD19mm diaphragm and 26mm height and packaged in a stainless steel housing. Outer resistors and laser trimmed circuit board temperature compensated are optional. The standard or customized in various mechanical and electrical configurations are available. The differential sensor or transmitter is designed for pressure and level measurement. Our pressure differential transducer can well meet your needs. · Φ19×26mm · 0.35Bar ‒ 35Bar · Laser Trimmed Thick-film Circuit Board Used For: Differential pressure sensor MDM290 is temperature compensated with Outer Resistors and has a laser-trimmed thick-film circuit board. The differential pressure sensor is in 19 mm diaphragm and 26 mm height.

MDM290 differential pressure sensor is a piezoresistive silicon pressure sensor, with the OD19mm diaphragm and 26mm height and packaged in a stainless steel housing. Outer resistors and laser trimmed circuit board temperature compensated are optional. The standard or customized in various mechanical and electrical configurations are available. The differential sensor or transmitter is designed for pressure and level measurement. Our pressure differential transducer can well meet your needs.


  • · Φ19×26mm
  • · 0.35Bar ‒ 35Bar
  • · Laser Trimmed Thick-film Circuit Board

Used For:

Differential pressure sensor MDM290 is temperature compensated with Outer Resistors and has a laser-trimmed thick-film circuit board. The differential pressure sensor is in 19 mm diaphragm and 26 mm height.

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MDM290
Product Name Differential Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-1664-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Compound
Signal Output Analog Current
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P60A/20bar - 1-P60A/20BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PSD18-411-T - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue
View Details