Micro Sensor Co., Ltd. Piezoresistive Pressure Sensor MPM289

Description
MPM289 absolute pressure sensor is produced in a mass production line for general use. By conforming to the ISO9001:2015 management system, the quality of the pressure transmitter is ensured for large quantity production. Along with mature production technics, the pressure transducer's long-term stable performance is guaranteed. Also, the price is very attractive for bulk orders! · Φ19×11.5mm · 0bar~0.35bar…1000bar · 0~70℃ Compensated Used For: Absolute pressure sensor MPM289 is a cost-effective type. It is Φ 19 mm standard OEM pressure sensor with full stainless steel 316 L and 0℃ ~ 70℃ wide temperature compensated. The pressure sensor offers gauge, absolute, sealed gauge pressure type option
Datasheet
Description
MPM289 absolute pressure sensor is produced in a mass production line for general use. By conforming to the ISO9001:2015 management system, the quality of the pressure transmitter is ensured for large quantity production. Along with mature production technics, the pressure transducer's long-term stable performance is guaranteed. Also, the price is very attractive for bulk orders! · Φ19×11.5mm · 0bar~0.35bar…1000bar · 0~70℃ Compensated Used For: Absolute pressure sensor MPM289 is a cost-effective type. It is Φ 19 mm standard OEM pressure sensor with full stainless steel 316 L and 0℃ ~ 70℃ wide temperature compensated. The pressure sensor offers gauge, absolute, sealed gauge pressure type option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoresistive Pressure Sensor - MPM289 - Micro Sensor Co., Ltd.
Baoji, China
Piezoresistive Pressure Sensor
MPM289
Piezoresistive Pressure Sensor MPM289
MPM289 absolute pressure sensor is produced in a mass production line for general use. By conforming to the ISO9001:2015 management system, the quality of the pressure transmitter is ensured for large quantity production. Along with mature production technics, the pressure transducer's long-term stable performance is guaranteed. Also, the price is very attractive for bulk orders! · Φ19×11.5mm · 0bar~0.35bar…1000bar · 0~70℃ Compensated Used For: Absolute pressure sensor MPM289 is a cost-effective type. It is Φ 19 mm standard OEM pressure sensor with full stainless steel 316 L and 0℃ ~ 70℃ wide temperature compensated. The pressure sensor offers gauge, absolute, sealed gauge pressure type option

MPM289 absolute pressure sensor is produced in a mass production line for general use. By conforming to the ISO9001:2015 management system, the quality of the pressure transmitter is ensured for large quantity production. Along with mature production technics, the pressure transducer's long-term stable performance is guaranteed. Also, the price is very attractive for bulk orders!


  • · Φ19×11.5mm
  • · 0bar~0.35bar…1000bar
  • · 0~70℃ Compensated

Used For:

Absolute pressure sensor MPM289 is a cost-effective type. It is Φ 19 mm standard OEM pressure sensor with full stainless steel 316 L and 0℃ ~ 70℃ wide temperature compensated. The pressure sensor offers gauge, absolute, sealed gauge pressure type option

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MPM289
Product Name Piezoresistive Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
E8Y-L Pressure Display - E8Y-L2Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details