Micro Sensor Co., Ltd. Piezoresistive Pressure Sensor MPM280

Description
MPM280 piezoresistive pressure sensor has a robust housing made of stainless steel, 316L, giving them optimum long-term stability for a range of OEM applications. The stainless steel 316L corrugated diaphragm is welded on the front, separating off the pressure sensing chip, which is made of silicon, from the measuring medium. Every silicon oil-diffused type pressure sensor is measured over the entire pressure and temperature datasheet and is supplied with a specification label. The outline, installation dimension, and sealing method of General MPM280 are strongly interchangeable, it is widely used for measuring pressure which is compatible with stainless steel and FKM. Electrical Performance • Power supply: ≤2.0mA DC • Electrical connection: φ0.5mm Kovar pin or 100mm silicon rubber flexible wires • Common mode voltage output: 50% of input (typ.) • Input impedance: 3kΩ~8kΩ • Output impedance: 3.5kΩ~6kΩ • Response (10%~90%): <1ms • Insulation resistor: 100MΩ@100V DC • Overpressure:2 times FS or 1100bar(min. value is valid) · Φ19x15mm · 0bar~0.2bar…1000bar · General Used For: Piezoresistive pressure sensor MPM280 is a silicon oil-diffused type pressure sensing element. It is fully stainless steel constructed with ranging from 0.2 bar to 1000 bar, with long-term stability, constant voltage, and current supply
Datasheet
Description
MPM280 piezoresistive pressure sensor has a robust housing made of stainless steel, 316L, giving them optimum long-term stability for a range of OEM applications. The stainless steel 316L corrugated diaphragm is welded on the front, separating off the pressure sensing chip, which is made of silicon, from the measuring medium. Every silicon oil-diffused type pressure sensor is measured over the entire pressure and temperature datasheet and is supplied with a specification label. The outline, installation dimension, and sealing method of General MPM280 are strongly interchangeable, it is widely used for measuring pressure which is compatible with stainless steel and FKM. Electrical Performance • Power supply: ≤2.0mA DC • Electrical connection: φ0.5mm Kovar pin or 100mm silicon rubber flexible wires • Common mode voltage output: 50% of input (typ.) • Input impedance: 3kΩ~8kΩ • Output impedance: 3.5kΩ~6kΩ • Response (10%~90%): <1ms • Insulation resistor: 100MΩ@100V DC • Overpressure:2 times FS or 1100bar(min. value is valid) · Φ19x15mm · 0bar~0.2bar…1000bar · General Used For: Piezoresistive pressure sensor MPM280 is a silicon oil-diffused type pressure sensing element. It is fully stainless steel constructed with ranging from 0.2 bar to 1000 bar, with long-term stability, constant voltage, and current supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoresistive Pressure Sensor - MPM280 - Micro Sensor Co., Ltd.
Baoji, China
Piezoresistive Pressure Sensor
MPM280
Piezoresistive Pressure Sensor MPM280
MPM280 piezoresistive pressure sensor has a robust housing made of stainless steel, 316L, giving them optimum long-term stability for a range of OEM applications. The stainless steel 316L corrugated diaphragm is welded on the front, separating off the pressure sensing chip, which is made of silicon, from the measuring medium. Every silicon oil-diffused type pressure sensor is measured over the entire pressure and temperature datasheet and is supplied with a specification label. The outline, installation dimension, and sealing method of General MPM280 are strongly interchangeable, it is widely used for measuring pressure which is compatible with stainless steel and FKM. Electrical Performance • Power supply: ≤2.0mA DC • Electrical connection: φ0.5mm Kovar pin or 100mm silicon rubber flexible wires • Common mode voltage output: 50% of input (typ.) • Input impedance: 3kΩ~8kΩ • Output impedance: 3.5kΩ~6kΩ • Response (10%~90%): <1ms • Insulation resistor: 100MΩ@100V DC • Overpressure:2 times FS or 1100bar(min. value is valid) · Φ19x15mm · 0bar~0.2bar…1000bar · General Used For: Piezoresistive pressure sensor MPM280 is a silicon oil-diffused type pressure sensing element. It is fully stainless steel constructed with ranging from 0.2 bar to 1000 bar, with long-term stability, constant voltage, and current supply

MPM280 piezoresistive pressure sensor has a robust housing made of stainless steel, 316L, giving them optimum long-term stability for a range of OEM applications. The stainless steel 316L corrugated diaphragm is welded on the front, separating off the pressure sensing chip, which is made of silicon, from the measuring medium. Every silicon oil-diffused type pressure sensor is measured over the entire pressure and temperature datasheet and is supplied with a specification label.

The outline, installation dimension, and sealing method of General MPM280 are strongly interchangeable, it is widely used for measuring pressure which is compatible with stainless steel and FKM.

Electrical Performance
• Power supply: ≤2.0mA DC
• Electrical connection: φ0.5mm Kovar pin or 100mm silicon
rubber flexible wires
• Common mode voltage output: 50% of input (typ.)
• Input impedance: 3kΩ~8kΩ
• Output impedance: 3.5kΩ~6kΩ
• Response (10%~90%): <1ms
• Insulation resistor: 100MΩ@100V DC
• Overpressure:2 times FS or 1100bar(min. value is valid)


  • · Φ19x15mm
  • · 0bar~0.2bar…1000bar
  • · General

Used For:

Piezoresistive pressure sensor MPM280 is a silicon oil-diffused type pressure sensing element. It is fully stainless steel constructed with ranging from 0.2 bar to 1000 bar, with long-term stability, constant voltage, and current supply

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MPM280
Product Name Piezoresistive Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - IPSU-G1002-6-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transd. P3TCP/750bar TopClass - 1-P3TCP/750BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PSD18-210-P - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details