Micro Sensor Co., Ltd. Water Differential Pressure Sensor MDM291

Description
MDM291 water differential pressure sensor and transmitter is a piezoresistive silicon pressure sensor, packaged in a stainless steel housing. The standard or customized in various pressure connections and electrical configurations are available. · 0bar~0.35bar…20bar · Fully Welded · Differential pressure sensor Used For: Differential pressure sensor MDM291 is a fully welded type. It has unified construction, high static pressure, good stability, and reliability. The pressure sensor ranges from 0.35 bar to 20 bar with wide temperature compensation of 0℃ ~70℃. It has a good
Datasheet
Description
MDM291 water differential pressure sensor and transmitter is a piezoresistive silicon pressure sensor, packaged in a stainless steel housing. The standard or customized in various pressure connections and electrical configurations are available. · 0bar~0.35bar…20bar · Fully Welded · Differential pressure sensor Used For: Differential pressure sensor MDM291 is a fully welded type. It has unified construction, high static pressure, good stability, and reliability. The pressure sensor ranges from 0.35 bar to 20 bar with wide temperature compensation of 0℃ ~70℃. It has a good
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Differential Pressure Sensor - MDM291 - Micro Sensor Co., Ltd.
Baoji, China
Water Differential Pressure Sensor
MDM291
Water Differential Pressure Sensor MDM291
MDM291 water differential pressure sensor and transmitter is a piezoresistive silicon pressure sensor, packaged in a stainless steel housing. The standard or customized in various pressure connections and electrical configurations are available. · 0bar~0.35bar…20bar · Fully Welded · Differential pressure sensor Used For: Differential pressure sensor MDM291 is a fully welded type. It has unified construction, high static pressure, good stability, and reliability. The pressure sensor ranges from 0.35 bar to 20 bar with wide temperature compensation of 0℃ ~70℃. It has a good

MDM291 water differential pressure sensor and transmitter is a piezoresistive silicon pressure sensor, packaged in a stainless steel housing. The standard or customized in various pressure connections and electrical configurations are available.


  • · 0bar~0.35bar…20bar
  • · Fully Welded
  • · Differential pressure sensor

Used For:

Differential pressure sensor MDM291 is a fully welded type. It has unified construction, high static pressure, good stability, and reliability. The pressure sensor ranges from 0.35 bar to 20 bar with wide temperature compensation of 0℃ ~70℃. It has a good

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MDM291
Product Name Water Differential Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
E8Y-L Pressure Display - E8Y-LR2C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details