Micro Sensor Co., Ltd. Flush Diaphragm Pressure Sensor MPM280P

Description
MPM280P piezoresistive silicon pressure sensor is equipped with the flush diaphragm. Various mechanical and electrical configurations of the pressure transducer are available, either standard or customize. · M20x1.5, R1/2, G1/2 · 0bar~1bar...35bar · Flush Diaphragm Used For: Flush diaphragm pressure sensor MPM280P is a pressure sensing element through the male thread and clamp connection. It has pressure port G1/2 male, R1/2 male, M20×1.5 male, and DN25 clamp, sealed by Viton or silicone O-ring. The pressure sensor has a rang
Datasheet
Description
MPM280P piezoresistive silicon pressure sensor is equipped with the flush diaphragm. Various mechanical and electrical configurations of the pressure transducer are available, either standard or customize. · M20x1.5, R1/2, G1/2 · 0bar~1bar...35bar · Flush Diaphragm Used For: Flush diaphragm pressure sensor MPM280P is a pressure sensing element through the male thread and clamp connection. It has pressure port G1/2 male, R1/2 male, M20×1.5 male, and DN25 clamp, sealed by Viton or silicone O-ring. The pressure sensor has a rang
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush Diaphragm Pressure Sensor - MPM280P - Micro Sensor Co., Ltd.
Baoji, China
Flush Diaphragm Pressure Sensor
MPM280P
Flush Diaphragm Pressure Sensor MPM280P
MPM280P piezoresistive silicon pressure sensor is equipped with the flush diaphragm. Various mechanical and electrical configurations of the pressure transducer are available, either standard or customize. · M20x1.5, R1/2, G1/2 · 0bar~1bar...35bar · Flush Diaphragm Used For: Flush diaphragm pressure sensor MPM280P is a pressure sensing element through the male thread and clamp connection. It has pressure port G1/2 male, R1/2 male, M20×1.5 male, and DN25 clamp, sealed by Viton or silicone O-ring. The pressure sensor has a rang

MPM280P piezoresistive silicon pressure sensor is equipped with the flush diaphragm. Various mechanical and electrical configurations of the pressure transducer are available, either standard or customize.


  • · M20x1.5, R1/2, G1/2
  • · 0bar~1bar...35bar
  • · Flush Diaphragm

Used For:

Flush diaphragm pressure sensor MPM280P is a pressure sensing element through the male thread and clamp connection. It has pressure port G1/2 male, R1/2 male, M20×1.5 male, and DN25 clamp, sealed by Viton or silicone O-ring. The pressure sensor has a rang

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MPM280P
Product Name Flush Diaphragm Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
E8Y-L Pressure Display - E8Y-L5C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details