Micro Sensor Co., Ltd. High Pressure Range Pressure Sensor MPM283I

Description
MPM283I high-pressure sensor has a welding ring which is applicable for the customer for further fabrication based on their specific requirements. The pressure transducer has a very wide range from 7bar to 1000bar for different media. With -10~80℃ compensation, the high-pressure transmitter can be used for various applications. · Φ16.8x12mm · 0bar~1bar…1000bar · -10~80℃ Compensated Used For: Piezoresistive pressure sensor MPM283I type has a welding ring applicable for the customer for further fabrication based on their specific requirements. It has very wide ranges from 7 bar to 1000 bar for different media. The pressure sensor is with Φ 16.8
Datasheet
Description
MPM283I high-pressure sensor has a welding ring which is applicable for the customer for further fabrication based on their specific requirements. The pressure transducer has a very wide range from 7bar to 1000bar for different media. With -10~80℃ compensation, the high-pressure transmitter can be used for various applications. · Φ16.8x12mm · 0bar~1bar…1000bar · -10~80℃ Compensated Used For: Piezoresistive pressure sensor MPM283I type has a welding ring applicable for the customer for further fabrication based on their specific requirements. It has very wide ranges from 7 bar to 1000 bar for different media. The pressure sensor is with Φ 16.8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Range Pressure Sensor - MPM283I - Micro Sensor Co., Ltd.
Baoji, China
High Pressure Range Pressure Sensor
MPM283I
High Pressure Range Pressure Sensor MPM283I
MPM283I high-pressure sensor has a welding ring which is applicable for the customer for further fabrication based on their specific requirements. The pressure transducer has a very wide range from 7bar to 1000bar for different media. With -10~80℃ compensation, the high-pressure transmitter can be used for various applications. · Φ16.8x12mm · 0bar~1bar…1000bar · -10~80℃ Compensated Used For: Piezoresistive pressure sensor MPM283I type has a welding ring applicable for the customer for further fabrication based on their specific requirements. It has very wide ranges from 7 bar to 1000 bar for different media. The pressure sensor is with Φ 16.8

MPM283I high-pressure sensor has a welding ring which is applicable for the customer for further fabrication based on their specific requirements. The pressure transducer has a very wide range from 7bar to 1000bar for different media. With -10~80℃ compensation, the high-pressure transmitter can be used for various applications.


  • · Φ16.8x12mm
  • · 0bar~1bar…1000bar
  • · -10~80℃ Compensated

Used For:

Piezoresistive pressure sensor MPM283I type has a welding ring applicable for the customer for further fabrication based on their specific requirements. It has very wide ranges from 7 bar to 1000 bar for different media. The pressure sensor is with Φ 16.8

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MPM283I
Product Name High Pressure Range Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-1684-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P60A/100bar - 1-P60A/100BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Pressure sensors & Load sensors - Pressure sensors - IPPS-015 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details