Micro Sensor Co., Ltd. High Stable Pressure Sensor MPM281

Description
Featuring good stability, the MPM281 low pressure sensor has a high stable sensing chip made of silicon, robust housing made of stainless steel, and a corrugated diaphragm made of stainless steel 316L. The diaphragm is welded on the front for sensing the media to output an mV signal within a wide range of 1psi to 15000psi for OEM application. The compensated temperature -10~80℃ gives these low-pressure transducers optimum long-term stability. The Φ19mm diameter makes this liquid pressure transmitter available for general application. · Φ19x11.5mm · 0bar~0.07bar…1000bar · -10~80℃ Compensated Used For: High stable pressure sensor MPM281 has a stability error of ±0.1 % FS/year. It outputs an mV signal within a wide range of 1 psi to 15000 psi for OEM application. The pressure sensor is with Φ 19x11.5 mm construction with -10~80℃ temperature compensated,
Datasheet
Description
Featuring good stability, the MPM281 low pressure sensor has a high stable sensing chip made of silicon, robust housing made of stainless steel, and a corrugated diaphragm made of stainless steel 316L. The diaphragm is welded on the front for sensing the media to output an mV signal within a wide range of 1psi to 15000psi for OEM application. The compensated temperature -10~80℃ gives these low-pressure transducers optimum long-term stability. The Φ19mm diameter makes this liquid pressure transmitter available for general application. · Φ19x11.5mm · 0bar~0.07bar…1000bar · -10~80℃ Compensated Used For: High stable pressure sensor MPM281 has a stability error of ±0.1 % FS/year. It outputs an mV signal within a wide range of 1 psi to 15000 psi for OEM application. The pressure sensor is with Φ 19x11.5 mm construction with -10~80℃ temperature compensated,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Stable Pressure Sensor - MPM281 - Micro Sensor Co., Ltd.
Baoji, China
High Stable Pressure Sensor
MPM281
High Stable Pressure Sensor MPM281
Featuring good stability, the MPM281 low pressure sensor has a high stable sensing chip made of silicon, robust housing made of stainless steel, and a corrugated diaphragm made of stainless steel 316L. The diaphragm is welded on the front for sensing the media to output an mV signal within a wide range of 1psi to 15000psi for OEM application. The compensated temperature -10~80℃ gives these low-pressure transducers optimum long-term stability. The Φ19mm diameter makes this liquid pressure transmitter available for general application. · Φ19x11.5mm · 0bar~0.07bar…1000bar · -10~80℃ Compensated Used For: High stable pressure sensor MPM281 has a stability error of ±0.1 % FS/year. It outputs an mV signal within a wide range of 1 psi to 15000 psi for OEM application. The pressure sensor is with Φ 19x11.5 mm construction with -10~80℃ temperature compensated,

Featuring good stability, the MPM281 low pressure sensor has a high stable sensing chip made of silicon, robust housing made of stainless steel, and a corrugated diaphragm made of stainless steel 316L. The diaphragm is welded on the front for sensing the media to output an mV signal within a wide range of 1psi to 15000psi for OEM application. The compensated temperature -10~80℃ gives these low-pressure transducers optimum long-term stability. The Φ19mm diameter makes this liquid pressure transmitter available for general application.


  • · Φ19x11.5mm
  • · 0bar~0.07bar…1000bar
  • · -10~80℃ Compensated

Used For:

High stable pressure sensor MPM281 has a stability error of ±0.1 % FS/year. It outputs an mV signal within a wide range of 1 psi to 15000 psi for OEM application. The pressure sensor is with Φ 19x11.5 mm construction with -10~80℃ temperature compensated,

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MPM281
Product Name High Stable Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - IPSL-G1000-D-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P8AP/200bar - 1-P8AP/200B-001 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensors & Load sensors - Pressure sensors - AP2 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details