Micro Sensor Co., Ltd. Anti-corrosive Pressure Sensor MPM280Ti

Description
MPM280Ti piezoresistive silicon pressure sensor is designed for corrosive media, packaged in a titanium diaphragm and titanium housing. Both standard and customized mechanical and electrical configurations are supported. · Φ19mm · -1bar...0bar~1bar…70 0bar · Titanium Diaphragm Used For: Anti-corrosive MPM280Ti pressure sensor uses all titanium material in construction, TC4 housing material, and TA1 diaphragm. It can be used to measure seawater or corrosive media. The pressure range is -1 bar... 0 bar ~ 1 bar… 700 bar. MPM280Ti Piezoresis
Datasheet
Description
MPM280Ti piezoresistive silicon pressure sensor is designed for corrosive media, packaged in a titanium diaphragm and titanium housing. Both standard and customized mechanical and electrical configurations are supported. · Φ19mm · -1bar...0bar~1bar…70 0bar · Titanium Diaphragm Used For: Anti-corrosive MPM280Ti pressure sensor uses all titanium material in construction, TC4 housing material, and TA1 diaphragm. It can be used to measure seawater or corrosive media. The pressure range is -1 bar... 0 bar ~ 1 bar… 700 bar. MPM280Ti Piezoresis
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-corrosive Pressure Sensor - MPM280Ti - Micro Sensor Co., Ltd.
Baoji, China
Anti-corrosive Pressure Sensor
MPM280Ti
Anti-corrosive Pressure Sensor MPM280Ti
MPM280Ti piezoresistive silicon pressure sensor is designed for corrosive media, packaged in a titanium diaphragm and titanium housing. Both standard and customized mechanical and electrical configurations are supported. · Φ19mm · -1bar...0bar~1bar…70 0bar · Titanium Diaphragm Used For: Anti-corrosive MPM280Ti pressure sensor uses all titanium material in construction, TC4 housing material, and TA1 diaphragm. It can be used to measure seawater or corrosive media. The pressure range is -1 bar... 0 bar ~ 1 bar… 700 bar. MPM280Ti Piezoresis

MPM280Ti piezoresistive silicon pressure sensor is designed for corrosive media, packaged in a titanium diaphragm and titanium housing. Both standard and customized mechanical and electrical configurations are supported.


  • · Φ19mm
  • · -1bar...0bar~1bar…700bar
  • · Titanium Diaphragm

Used For:

Anti-corrosive MPM280Ti pressure sensor uses all titanium material in construction, TC4 housing material, and TA1 diaphragm. It can be used to measure seawater or corrosive media. The pressure range is -1 bar... 0 bar ~ 1 bar… 700 bar. MPM280Ti Piezoresis

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MPM280Ti
Product Name Anti-corrosive Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
E8Y-L Pressure Display - E8Y-L5C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details