Micro Sensor Co., Ltd. Sanitary Pressure Sensor MPM280PD1S

Description
MPM280PD1S piezoresistive silicon sanitary pressure sensor, transmitter, and transducer are designed for high-temperature sanitary media with the dissipation fins and the diaphragm OD32mm which is easier for cleaning. Standard or customized in various mechanical and electrical configurations are available. This sanitary pressure transmitter can be used as sanitary level sensor. · Φ32mm · 0bar~0.35bar…35bar · Standard DN25 Clamp Connection Used For: Sanitary pressure sensor MPM280PD1S is designed for high-temperature sanitary media with the dissipation fins and the diaphragm of 32 mm, which is easier for cleaning. The pressure sensor is widely used for food and beverage manufacturing, the pharmaceuti
Datasheet
Description
MPM280PD1S piezoresistive silicon sanitary pressure sensor, transmitter, and transducer are designed for high-temperature sanitary media with the dissipation fins and the diaphragm OD32mm which is easier for cleaning. Standard or customized in various mechanical and electrical configurations are available. This sanitary pressure transmitter can be used as sanitary level sensor. · Φ32mm · 0bar~0.35bar…35bar · Standard DN25 Clamp Connection Used For: Sanitary pressure sensor MPM280PD1S is designed for high-temperature sanitary media with the dissipation fins and the diaphragm of 32 mm, which is easier for cleaning. The pressure sensor is widely used for food and beverage manufacturing, the pharmaceuti
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sanitary Pressure Sensor - MPM280PD1S - Micro Sensor Co., Ltd.
Baoji, China
Sanitary Pressure Sensor
MPM280PD1S
Sanitary Pressure Sensor MPM280PD1S
MPM280PD1S piezoresistive silicon sanitary pressure sensor, transmitter, and transducer are designed for high-temperature sanitary media with the dissipation fins and the diaphragm OD32mm which is easier for cleaning. Standard or customized in various mechanical and electrical configurations are available. This sanitary pressure transmitter can be used as sanitary level sensor. · Φ32mm · 0bar~0.35bar…35bar · Standard DN25 Clamp Connection Used For: Sanitary pressure sensor MPM280PD1S is designed for high-temperature sanitary media with the dissipation fins and the diaphragm of 32 mm, which is easier for cleaning. The pressure sensor is widely used for food and beverage manufacturing, the pharmaceuti

MPM280PD1S piezoresistive silicon sanitary pressure sensor, transmitter, and transducer are designed for high-temperature sanitary media with the dissipation fins and the diaphragm OD32mm which is easier for cleaning. Standard or customized in various mechanical and electrical configurations are available. This sanitary pressure transmitter can be used as sanitary level sensor.


  • · Φ32mm
  • · 0bar~0.35bar…35bar
  • · Standard DN25 Clamp Connection

Used For:

Sanitary pressure sensor MPM280PD1S is designed for high-temperature sanitary media with the dissipation fins and the diaphragm of 32 mm, which is easier for cleaning. The pressure sensor is widely used for food and beverage manufacturing, the pharmaceuti

Supplier's Site Datasheet

Technical Specifications

  Micro Sensor Co., Ltd.
Product Category Pressure Sensors
Product Number MPM280PD1S
Product Name Sanitary Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

116CP Pressure Sensors - 116CP Plastic Ceramic Capacitive Sensor 116CP21-M16S3-50 - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P3ICP/2000bar - 1-P3ICP/2000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensors & Load sensors - Pressure sensors - 89 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Analog Voltage; Digital, Analogue
View Details