CableOrganizer.com, Inc. IGUS® E2 Medium 26 Series Cable Carriers IGU-26-15-200-0

Description
What's special about this wire carrier? Stability on a moderate size chain for security Holds cables up to 1.26" diameter to suit larger applications Integrated strain relief helps performance and protects the integrity of your cables Easy installation for a fast set up Limited bend radius protects cables for optimal performance IGUS® E2 Medium 26 Series Cable and Hose Carrier has been carefully designed for long runs with a reasonable load. Constructed in the classic way with access through the ends, it performs all of the requirements of today's industry while maintaining the standard of reliability.
Description
What's special about this wire carrier? Stability on a moderate size chain for security Holds cables up to 1.26" diameter to suit larger applications Integrated strain relief helps performance and protects the integrity of your cables Easy installation for a fast set up Limited bend radius protects cables for optimal performance IGUS® E2 Medium 26 Series Cable and Hose Carrier has been carefully designed for long runs with a reasonable load. Constructed in the classic way with access through the ends, it performs all of the requirements of today's industry while maintaining the standard of reliability.

Suppliers

Company
Product
Description
Supplier Links
IGUS® E2 Medium 26 Series Cable Carriers - IGU-26-15-200-0 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
IGUS® E2 Medium 26 Series Cable Carriers
IGU-26-15-200-0
IGUS® E2 Medium 26 Series Cable Carriers IGU-26-15-200-0
What's special about this wire carrier? Stability on a moderate size chain for security Holds cables up to 1.26" diameter to suit larger applications Integrated strain relief helps performance and protects the integrity of your cables Easy installation for a fast set up Limited bend radius protects cables for optimal performance IGUS® E2 Medium 26 Series Cable and Hose Carrier has been carefully designed for long runs with a reasonable load. Constructed in the classic way with access through the ends, it performs all of the requirements of today's industry while maintaining the standard of reliability.

What's special about this wire carrier?

  • Stability on a moderate size chain for security
  • Holds cables up to 1.26" diameter to suit larger applications
  • Integrated strain relief helps performance and protects the integrity of your cables
  • Easy installation for a fast set up
  • Limited bend radius protects cables for optimal performance

IGUS® E2 Medium 26 Series Cable and Hose Carrier has been carefully designed for long runs with a reasonable load. Constructed in the classic way with access through the ends, it performs all of the requirements of today's industry while maintaining the standard of reliability.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Cable Carriers
Product Number IGU-26-15-200-0
Product Name IGUS® E2 Medium 26 Series Cable Carriers
Unlock Full Specs
to access all available technical data

Similar Products

Standard Plastic Cable And Hose Carriers - NP Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain, Cable Carrier - I-960 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 6.89 inch (175 mm)
Inside Height 1.77 inch (44.96 mm)
View Details