U.S. Tsubaki Power Transmission, LLC Datasheets for Shaft-Hub Locking Devices
Shaft-hub locking devices frictionally clamp gears, pulleys, flywheels, and other components to a shaft without the need for threads or keys.
Shaft-Hub Locking Devices: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| All dimensions are nominal values and for reference only | |
| U.S. Tsubaki offers the most complete line of QD® and TAPER-LOCK weld-on hubs for insertion and welding to produce “B” style sprockets, sheaves, and other applications without hub protrusion. To... | |
| Corrosion protection Global standard for keyless shaft locking Built in tap holes for easy removal Inch size range: 3/4" thru 4" | |
| Corrosion protection Global standard for keyless shaft locking Built in tap holes for easy removal Inch size range: 3/4" thru 4" For selection and application see Technical Notes download | |
| Designed to fit small hub diameters Tapered design allows for accurate shaft to hub alignement Available in metric sizes from: 5mm - 100mm For selection and application see Technical Notes... | |
| External locking device for hollow shaft Ideal for applications with limited space Metric size range: 24mm - 300mm Black anodized coating for corrossion resistance For selection and application see Technical... | |
| Ideal for "A" plate sprockets and narrow gears Designed to suit a wide range of shaft tolerances Ideal for small shaft diameters Inch size range: 3/8" - 4.00" For selection... | |
| Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download | |
| Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Inch size range: 3/4" thru 11-13/16" For selection and application see Technical Notes... | |
| Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Metric size range: 19-mm thru 300-mm For selection and application see Technical Notes... | |
| Offers the greatest allowable transmissable torque of all Tsubaki Power Locks® Ideal for multi-strand or large hub sprockets Self-centering to control eccentricity Inch size range: 3/4" - 11 13/16" For... | |
| Offers the greatest allowable transmissable torque of all Tsubaki Power Locks® Ideal for multi-strand or large hub sprockets Self-centering to control eccentricity Metric size range: 19mm - 300mm For selection... | |
| Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download | |
| Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Inch size range: 3/4" - 4.00" | |
| Support rollers are available for TK070 with R75 and R90. Your order will be custom made. The location of the stand for the Cableveyor depends on its usage. When ordering... |
| << Prev |