U.S. Tsubaki Power Transmission, LLC POWER-LOCK AE Inch Series Keyless Locking Device PL4AE

Description
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
Description
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AE Inch Series Keyless Locking Device - PL4AE - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AE Inch Series Keyless Locking Device
PL4AE
POWER-LOCK AE Inch Series Keyless Locking Device PL4AE
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
  • Ideal for narrow hubs
  • Interchangeable with AS Series
  • Flanged construction allows for fast installation
  • Inch size range: 3/4" - 4.00"
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL4AE
Product Name POWER-LOCK AE Inch Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 5.71 inch (145 mm)
Clamping Length 1.73 inch (43.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 51180 Ft-lbs (69400 N-m)
Maximum Axial Load 141849 lbs (64331 kg)
View Details
Keyless Shaft Locking Assembly - LD191 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Door locking devices - AV 20 - AV20RHX20U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details