U.S. Tsubaki Power Transmission, LLC POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device PL3H

Description
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Inch size range: 3/4" thru 11-13/16" For selection and application see Technical Notes download
Description
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Inch size range: 3/4" thru 11-13/16" For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device - PL3H - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device
PL3H
POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device PL3H
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Inch size range: 3/4" thru 11-13/16" For selection and application see Technical Notes download
  • Most popular series world-wide
  • Easy machining of shaft and hub
  • Can use on shafts with a keyway
  • Inch size range: 3/4" thru 11-13/16"

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL3H
Product Name POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device
Application External
Design Units English
Hub Diameter 5.12 inch (130 mm)
Clamping Length 0.9840 inch (24.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM082828 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.3150 inch (8 mm)
Shaft Diameter 0.3150 inch (8 mm)
Maximum Torque 16.96 Ft-lbs (23 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - LD200 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Door locking devices - AV 21 - AV21LX11.5U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details