U.S. Tsubaki Power Transmission, LLC POWER-LOCK KE Inch Series Keyless Locking Device PL3FKE

Description
Ideal for "A" plate sprockets and narrow gears Designed to suit a wide range of shaft tolerances Ideal for small shaft diameters Inch size range: 3/8" - 4.00" For selection and application see Technical Notes download
Description
Ideal for "A" plate sprockets and narrow gears Designed to suit a wide range of shaft tolerances Ideal for small shaft diameters Inch size range: 3/8" - 4.00" For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK KE Inch Series Keyless Locking Device - PL3FKE - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK KE Inch Series Keyless Locking Device
PL3FKE
POWER-LOCK KE Inch Series Keyless Locking Device PL3FKE
Ideal for "A" plate sprockets and narrow gears Designed to suit a wide range of shaft tolerances Ideal for small shaft diameters Inch size range: 3/8" - 4.00" For selection and application see Technical Notes download
  • Ideal for "A" plate sprockets and narrow gears
  • Designed to suit a wide range of shaft tolerances
  • Ideal for small shaft diameters
  • Inch size range: 3/8" - 4.00"
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL3FKE
Product Name POWER-LOCK KE Inch Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 4.44 inch (113 mm)
Clamping Length 0.8660 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
14mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM143528 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.5512 inch (14 mm)
Shaft Diameter 0.5512 inch (14 mm)
Maximum Torque 40.56 Ft-lbs (55 N-m)
View Details
Door locking devices - AV 15 - AV15RB2KX45U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Locking Assembly - CB2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 51180 Ft-lbs (69400 N-m)
Maximum Axial Load 141849 lbs (64331 kg)
View Details