U.S. Tsubaki Power Transmission, LLC POWER-LOCK AS Inch Series Stainless Steel Keyless Locking PL2CSS

Description
Corrosion protection Global standard for keyless shaft locking Built in tap holes for easy removal Inch size range: 3/4" thru 4" For selection and application see Technical Notes download
Description
Corrosion protection Global standard for keyless shaft locking Built in tap holes for easy removal Inch size range: 3/4" thru 4" For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AS Inch Series Stainless Steel Keyless Locking - PL2CSS - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AS Inch Series Stainless Steel Keyless Locking
PL2CSS
POWER-LOCK AS Inch Series Stainless Steel Keyless Locking PL2CSS
Corrosion protection Global standard for keyless shaft locking Built in tap holes for easy removal Inch size range: 3/4" thru 4" For selection and application see Technical Notes download
  • Corrosion protection
  • Global standard for keyless shaft locking
  • Built in tap holes for easy removal
  • Inch size range: 3/4" thru 4"

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL2CSS
Product Name POWER-LOCK AS Inch Series Stainless Steel Keyless Locking
Application External
Design Units English
Hub Diameter 3.54 inch (89.99 mm)
Clamping Length 0.8270 inch (21.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB7B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 33186 Ft-lbs (45000 N-m)
Maximum Axial Load 149717 lbs (67899 kg)
View Details
Keyless Shaft Locking Assembly - LD130 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Door locking devices - AV 21 - AV21LX30U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details