PL4FL -- POWER-LOCK FL INCH SERIES KEYLESS LOCKING DEVICE
U.S. Tsubaki Power Transmission, LLC
POWER-LOCK FL Inch Series Keyless Locking Device
PL4FL
Description
Self-centering function
Simple construction allows for fast installation
Can use on shaft with keyway
Inch size range: 3/4" - 4.00"
-
U.S. Tsubaki Power Transmission, LLC
Description
Self-centering function
Simple construction allows for fast installation
Can use on shaft with keyway
Inch size range: 3/4" - 4.00"
Suppliers
POWER-LOCK FL Inch Series Keyless Locking Device
PL4FL
Self-centering function
Simple construction allows for fast installation
Can use on shaft with keyway
Inch size range: 3/4" - 4.00"
- Self-centering function
- Simple construction allows for fast installation
- Can use on shaft with keyway
- Inch size range: 3/4" - 4.00"
Supplier's Site
Technical Specifications
|
Product Category
|
Shaft-Hub Locking Devices |
|
Product Number
|
PL4FL |
|
Product Name
|
POWER-LOCK FL Inch Series Keyless Locking Device |
|
Application
|
External
|
|
Design Units
|
English
|
|
Hub Diameter
|
5.71 inch (145 mm)
|
|
Clamping Length
|
1.97 inch (50.01 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Hub Diameter
0.5906 inch (15 mm)
Shaft Diameter
0.5906 inch (15 mm)
Maximum Torque
70.06 Ft-lbs (95 N-m)
View Details
Keystone Electronics Corp.
Shaft Diameter.
0.2500 inch (6.35 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Design Units
Metric
Maximum Torque
22788 Ft-lbs (30900 N-m)
Maximum Axial Load
77106 lbs (34969 kg)
View Details