U.S. Tsubaki Power Transmission, LLC POWER-LOCK AD Inch Series Keyless Locking Device PL2HAD

Description
Offers the greatest allowable transmissable torque of all Tsubaki Power Locks® Ideal for multi-strand or large hub sprockets Self-centering to control eccentricity Inch size range: 3/4" - 11 13/16" For selection and application see Technical Notes download For selection and application see Technical Notes download
Description
Offers the greatest allowable transmissable torque of all Tsubaki Power Locks® Ideal for multi-strand or large hub sprockets Self-centering to control eccentricity Inch size range: 3/4" - 11 13/16" For selection and application see Technical Notes download For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AD Inch Series Keyless Locking Device - PL2HAD - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AD Inch Series Keyless Locking Device
PL2HAD
POWER-LOCK AD Inch Series Keyless Locking Device PL2HAD
Offers the greatest allowable transmissable torque of all Tsubaki Power Locks® Ideal for multi-strand or large hub sprockets Self-centering to control eccentricity Inch size range: 3/4" - 11 13/16" For selection and application see Technical Notes download For selection and application see Technical Notes download
  • Offers the greatest allowable transmissable torque of all Tsubaki Power Locks®
  • Ideal for multi-strand or large hub sprockets
  • Self-centering to control eccentricity
  • Inch size range: 3/4" - 11 13/16"

For selection and application see Technical Notes download
For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL2HAD
Product Name POWER-LOCK AD Inch Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 3.74 inch (95 mm)
Clamping Length 2.52 inch (64.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
20mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM204434 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.7874 inch (20 mm)
Shaft Diameter 0.7874 inch (20 mm)
Maximum Torque 95.87 Ft-lbs (130 N-m)
View Details
Door locking devices - AV 15 - AV15RHKX40U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Locking Assembly - CB6 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 1195 Ft-lbs (1620 N-m)
Maximum Axial Load 14162 lbs (6423 kg)
View Details