U.S. Tsubaki Power Transmission, LLC POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device PL2D

Description
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Inch size range: 3/4" thru 11-13/16" For selection and application see Technical Notes download
Description
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Inch size range: 3/4" thru 11-13/16" For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device - PL2D - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device
PL2D
POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device PL2D
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Inch size range: 3/4" thru 11-13/16" For selection and application see Technical Notes download
  • Most popular series world-wide
  • Easy machining of shaft and hub
  • Can use on shafts with a keyway
  • Inch size range: 3/4" thru 11-13/16"

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL2D
Product Name POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device
Application External
Design Units English
Hub Diameter 3.54 inch (89.99 mm)
Clamping Length 0.8270 inch (21.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB3B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 25704 Ft-lbs (34855 N-m)
Maximum Axial Load 85199 lbs (38639 kg)
View Details
Locking Bushing, max. Torque: 295in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-375106650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.3750 inch (9.52 mm)
Maximum Torque 24.58 Ft-lbs (33.34 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Door locking devices - AV 20 - AV20RHX20U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details