U.S. Tsubaki Power Transmission, LLC POWER-LOCK KE Inch Series Keyless Locking Device PL3LKE

Description
Ideal for "A" plate sprockets and narrow gears Designed to suit a wide range of shaft tolerances Ideal for small shaft diameters Inch size range: 3/8" - 4.00" For selection and application see Technical Notes download
Description
Ideal for "A" plate sprockets and narrow gears Designed to suit a wide range of shaft tolerances Ideal for small shaft diameters Inch size range: 3/8" - 4.00" For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK KE Inch Series Keyless Locking Device - PL3LKE - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK KE Inch Series Keyless Locking Device
PL3LKE
POWER-LOCK KE Inch Series Keyless Locking Device PL3LKE
Ideal for "A" plate sprockets and narrow gears Designed to suit a wide range of shaft tolerances Ideal for small shaft diameters Inch size range: 3/8" - 4.00" For selection and application see Technical Notes download
  • Ideal for "A" plate sprockets and narrow gears
  • Designed to suit a wide range of shaft tolerances
  • Ideal for small shaft diameters
  • Inch size range: 3/8" - 4.00"
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL3LKE
Product Name POWER-LOCK KE Inch Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 5.06 inch (129 mm)
Clamping Length 1.14 inch (29.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM062524 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.2362 inch (6 mm)
Shaft Diameter 0.2362 inch (6 mm)
Maximum Torque 4.42 Ft-lbs (6 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - LD200 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Assembly - CB6A - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 6150 Ft-lbs (8340 N-m)
Maximum Axial Load 37542 lbs (17026 kg)
View Details