U.S. Tsubaki Power Transmission, LLC POWER-LOCK AD Inch Series Keyless Locking Device PL1RAD

Description
Offers the greatest allowable transmissable torque of all Tsubaki Power Locks® Ideal for multi-strand or large hub sprockets Self-centering to control eccentricity Inch size range: 3/4" - 11 13/16" For selection and application see Technical Notes download For selection and application see Technical Notes download
Description
Offers the greatest allowable transmissable torque of all Tsubaki Power Locks® Ideal for multi-strand or large hub sprockets Self-centering to control eccentricity Inch size range: 3/4" - 11 13/16" For selection and application see Technical Notes download For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AD Inch Series Keyless Locking Device - PL1RAD - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AD Inch Series Keyless Locking Device
PL1RAD
POWER-LOCK AD Inch Series Keyless Locking Device PL1RAD
Offers the greatest allowable transmissable torque of all Tsubaki Power Locks® Ideal for multi-strand or large hub sprockets Self-centering to control eccentricity Inch size range: 3/4" - 11 13/16" For selection and application see Technical Notes download For selection and application see Technical Notes download
  • Offers the greatest allowable transmissable torque of all Tsubaki Power Locks®
  • Ideal for multi-strand or large hub sprockets
  • Self-centering to control eccentricity
  • Inch size range: 3/4" - 11 13/16"

For selection and application see Technical Notes download
For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL1RAD
Product Name POWER-LOCK AD Inch Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 3.15 inch (80.01 mm)
Clamping Length 2.52 inch (64.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

14mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM143528 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.5512 inch (14 mm)
Shaft Diameter 0.5512 inch (14 mm)
Maximum Torque 40.56 Ft-lbs (55 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Keyless Shaft Locking Assembly - Shrink Disc LD100 - Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Assembly - CB11 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 21417 Ft-lbs (29041 N-m)
Maximum Axial Load 104532 lbs (47407 kg)
View Details