U.S. Tsubaki Power Transmission, LLC POWER-LOCK AE Inch Series Keyless Locking Device PL2RAE

Description
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
Description
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AE Inch Series Keyless Locking Device - PL2RAE - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AE Inch Series Keyless Locking Device
PL2RAE
POWER-LOCK AE Inch Series Keyless Locking Device PL2RAE
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
  • Ideal for narrow hubs
  • Interchangeable with AS Series
  • Flanged construction allows for fast installation
  • Inch size range: 3/4" - 4.00"
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL2RAE
Product Name POWER-LOCK AE Inch Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 4.53 inch (115 mm)
Clamping Length 1.44 inch (36.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Assembly - CB8 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 21855 Ft-lbs (29636 N-m)
Maximum Axial Load 73959 lbs (33542 kg)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Bushing, max. Torque: 246in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-313106650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.3125 inch (7.94 mm)
Maximum Torque 20.5 Ft-lbs (27.8 N-m)
View Details
Door locking devices - AV 25 - AV25LKX30U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 11.22 inch (285 mm)
View Details