U.S. Tsubaki Power Transmission, LLC POWER-LOCK AE Inch Series Keyless Locking Device PLPAE

Description
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
Description
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AE Inch Series Keyless Locking Device - PLPAE - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AE Inch Series Keyless Locking Device
PLPAE
POWER-LOCK AE Inch Series Keyless Locking Device PLPAE
Ideal for narrow hubs Interchangeable with AS Series Flanged construction allows for fast installation Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
  • Ideal for narrow hubs
  • Interchangeable with AS Series
  • Flanged construction allows for fast installation
  • Inch size range: 3/4" - 4.00"
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PLPAE
Product Name POWER-LOCK AE Inch Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 1.85 inch (46.99 mm)
Clamping Length 0.9760 inch (24.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD090 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Bushing, max. Torque: 3449in.lb, Tightening Torque of 87 in.lb. - S21HSC-A00188984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 1 inch (25.4 mm)
Maximum Torque 287 Ft-lbs (390 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB7B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 33186 Ft-lbs (45000 N-m)
Maximum Axial Load 149717 lbs (67899 kg)
View Details