U.S. Tsubaki Power Transmission, LLC POWER-LOCK FL Inch Series Keyless Locking Device PL1GFL

Description
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
Description
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK FL Inch Series Keyless Locking Device - PL1GFL - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK FL Inch Series Keyless Locking Device
PL1GFL
POWER-LOCK FL Inch Series Keyless Locking Device PL1GFL
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
  • Self-centering function
  • Simple construction allows for fast installation
  • Can use on shaft with keyway
  • Inch size range: 3/4" - 4.00"
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL1GFL
Product Name POWER-LOCK FL Inch Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 2.56 inch (65 mm)
Clamping Length 1.22 inch (31.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD150 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
8mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM082828 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.3150 inch (8 mm)
Shaft Diameter 0.3150 inch (8 mm)
Maximum Torque 16.96 Ft-lbs (23 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB7B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 33186 Ft-lbs (45000 N-m)
Maximum Axial Load 149717 lbs (67899 kg)
View Details