U.S. Tsubaki Power Transmission, LLC POWER-LOCK FL Inch Series Keyless Locking Device PL3LFL

Description
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
Description
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK FL Inch Series Keyless Locking Device - PL3LFL - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK FL Inch Series Keyless Locking Device
PL3LFL
POWER-LOCK FL Inch Series Keyless Locking Device PL3LFL
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
  • Self-centering function
  • Simple construction allows for fast installation
  • Can use on shaft with keyway
  • Inch size range: 3/4" - 4.00"
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL3LFL
Product Name POWER-LOCK FL Inch Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 5.32 inch (135 mm)
Clamping Length 1.69 inch (43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Hub Bushing, 12mm Bore, 27mm Overall Length. - S21HSCM122730 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.4724 inch (12 mm)
Maximum Torque 42.77 Ft-lbs (58 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Door locking devices - AV 20 - AV20RHX30U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Keyless Shaft Locking Assembly - LD040 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details