U.S. Tsubaki Power Transmission, LLC POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device PL1J

Description
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Inch size range: 3/4" thru 11-13/16" For selection and application see Technical Notes download
Description
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Inch size range: 3/4" thru 11-13/16" For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device - PL1J - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device
PL1J
POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device PL1J
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Inch size range: 3/4" thru 11-13/16" For selection and application see Technical Notes download
  • Most popular series world-wide
  • Easy machining of shaft and hub
  • Can use on shafts with a keyway
  • Inch size range: 3/4" thru 11-13/16"

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL1J
Product Name POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device
Application External
Design Units English
Hub Diameter 2.95 inch (75.01 mm)
Clamping Length 0.8270 inch (21.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD192 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Bushing, max. Torque: 2664in.lb, Tightening Torque of 87 in.lb. - S21HSC-875175984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.8750 inch (22.22 mm)
Maximum Torque 222 Ft-lbs (301 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB6 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 1195 Ft-lbs (1620 N-m)
Maximum Axial Load 14162 lbs (6423 kg)
View Details