U.S. Tsubaki Power Transmission, LLC POWER-LOCK FL Inch Series Keyless Locking Device PL1PFL

Description
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
Description
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK FL Inch Series Keyless Locking Device - PL1PFL - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK FL Inch Series Keyless Locking Device
PL1PFL
POWER-LOCK FL Inch Series Keyless Locking Device PL1PFL
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
  • Self-centering function
  • Simple construction allows for fast installation
  • Can use on shaft with keyway
  • Inch size range: 3/4" - 4.00"
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL1PFL
Product Name POWER-LOCK FL Inch Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 3.15 inch (80.01 mm)
Clamping Length 1.37 inch (34.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB12B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 4199 Ft-lbs (5694 N-m)
Maximum Axial Load 31922 lbs (14477 kg)
View Details
QD Bushing -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Application Internal (Thru Bore)
Design Units Metric
View Details
Door locking devices - AV 21 - AV21LX40U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details