U.S. Tsubaki Power Transmission, LLC POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device PL7H

Description
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Inch size range: 3/4" thru 11-13/16" For selection and application see Technical Notes download
Description
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Inch size range: 3/4" thru 11-13/16" For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device - PL7H - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device
PL7H
POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device PL7H
Most popular series world-wide Easy machining of shaft and hub Can use on shafts with a keyway Inch size range: 3/4" thru 11-13/16" For selection and application see Technical Notes download
  • Most popular series world-wide
  • Easy machining of shaft and hub
  • Can use on shafts with a keyway
  • Inch size range: 3/4" thru 11-13/16"

For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL7H
Product Name POWER-LOCK AS Inch Series Carbon Steel Keyless Locking Device
Application External
Design Units English
Hub Diameter 9.82 inch (250 mm)
Clamping Length 1.89 inch (48.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD120 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Hub Bushing, 25mm Bore, 42.9mm Overall Length. - S21HSCM254348 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.9843 inch (25 mm)
Maximum Torque 288 Ft-lbs (390 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB11 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 21417 Ft-lbs (29041 N-m)
Maximum Axial Load 104532 lbs (47407 kg)
View Details