U.S. Tsubaki Power Transmission, LLC POWER-LOCK AD Inch Series Keyless Locking Device PLPAD

Description
Offers the greatest allowable transmissable torque of all Tsubaki Power Locks® Ideal for multi-strand or large hub sprockets Self-centering to control eccentricity Inch size range: 3/4" - 11 13/16" For selection and application see Technical Notes download For selection and application see Technical Notes download
Description
Offers the greatest allowable transmissable torque of all Tsubaki Power Locks® Ideal for multi-strand or large hub sprockets Self-centering to control eccentricity Inch size range: 3/4" - 11 13/16" For selection and application see Technical Notes download For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK AD Inch Series Keyless Locking Device - PLPAD - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK AD Inch Series Keyless Locking Device
PLPAD
POWER-LOCK AD Inch Series Keyless Locking Device PLPAD
Offers the greatest allowable transmissable torque of all Tsubaki Power Locks® Ideal for multi-strand or large hub sprockets Self-centering to control eccentricity Inch size range: 3/4" - 11 13/16" For selection and application see Technical Notes download For selection and application see Technical Notes download
  • Offers the greatest allowable transmissable torque of all Tsubaki Power Locks®
  • Ideal for multi-strand or large hub sprockets
  • Self-centering to control eccentricity
  • Inch size range: 3/4" - 11 13/16"

For selection and application see Technical Notes download
For selection and application see Technical Notes download

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PLPAD
Product Name POWER-LOCK AD Inch Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 1.85 inch (46.99 mm)
Clamping Length 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB7B - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 33186 Ft-lbs (45000 N-m)
Maximum Axial Load 149717 lbs (67899 kg)
View Details
Keyless Shaft Locking Assembly - LD160 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Door locking devices - AV 20 - AV20LBX11.5U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details