U.S. Tsubaki Power Transmission, LLC POWER-LOCK FL Inch Series Keyless Locking Device PL2IFL

Description
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
Description
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK FL Inch Series Keyless Locking Device - PL2IFL - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK FL Inch Series Keyless Locking Device
PL2IFL
POWER-LOCK FL Inch Series Keyless Locking Device PL2IFL
Self-centering function Simple construction allows for fast installation Can use on shaft with keyway Inch size range: 3/4" - 4.00" For selection and application see Technical Notes download
  • Self-centering function
  • Simple construction allows for fast installation
  • Can use on shaft with keyway
  • Inch size range: 3/4" - 4.00"
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL2IFL
Product Name POWER-LOCK FL Inch Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 3.74 inch (95 mm)
Clamping Length 1.37 inch (34.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD020 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Locking Bushing, max. Torque: 246in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-313106650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.3125 inch (7.94 mm)
Maximum Torque 20.5 Ft-lbs (27.8 N-m)
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB11 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 21417 Ft-lbs (29041 N-m)
Maximum Axial Load 104532 lbs (47407 kg)
View Details