U.S. Tsubaki Power Transmission, LLC POWER-LOCK KE Inch Series Keyless Locking Device PL2GKE

Description
Ideal for "A" plate sprockets and narrow gears Designed to suit a wide range of shaft tolerances Ideal for small shaft diameters Inch size range: 3/8" - 4.00" For selection and application see Technical Notes download
Description
Ideal for "A" plate sprockets and narrow gears Designed to suit a wide range of shaft tolerances Ideal for small shaft diameters Inch size range: 3/8" - 4.00" For selection and application see Technical Notes download

Suppliers

Company
Product
Description
Supplier Links
POWER-LOCK KE Inch Series Keyless Locking Device - PL2GKE - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
POWER-LOCK KE Inch Series Keyless Locking Device
PL2GKE
POWER-LOCK KE Inch Series Keyless Locking Device PL2GKE
Ideal for "A" plate sprockets and narrow gears Designed to suit a wide range of shaft tolerances Ideal for small shaft diameters Inch size range: 3/8" - 4.00" For selection and application see Technical Notes download
  • Ideal for "A" plate sprockets and narrow gears
  • Designed to suit a wide range of shaft tolerances
  • Ideal for small shaft diameters
  • Inch size range: 3/8" - 4.00"
    For selection and application see Technical Notes download
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Shaft-Hub Locking Devices
Product Number PL2GKE
Product Name POWER-LOCK KE Inch Series Keyless Locking Device
Application External
Design Units English
Hub Diameter 3.31 inch (84.15 mm)
Clamping Length 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bushing -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Application Internal (Thru Bore)
Design Units Metric
Clamping Force Externally Applied
View Details
6mm Bore, Three Piece Friction Grip Locking Hub Bushing - S21AMYM062524 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.2362 inch (6 mm)
Shaft Diameter 0.2362 inch (6 mm)
Maximum Torque 4.42 Ft-lbs (6 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB12A - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 114490 Ft-lbs (155248 N-m)
Maximum Axial Load 317193 lbs (143852 kg)
View Details