Greenlee Textron, Inc. Cable Caddy 916

Description
FOLDABLE, MOVABLE TYPE STEEL MATERIAL 63 INCH 29-7/8 INCH 26-3/4 INCH 20 INCH SPOOL WIDTH HEAVY DUTY CONSTRUCTION 40 INCH SPOOL DIAMETER TOTAL REEL WEIGHT 300 LB
Datasheet
Description
FOLDABLE, MOVABLE TYPE STEEL MATERIAL 63 INCH 29-7/8 INCH 26-3/4 INCH 20 INCH SPOOL WIDTH HEAVY DUTY CONSTRUCTION 40 INCH SPOOL DIAMETER TOTAL REEL WEIGHT 300 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Caddy - 916 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Caddy
916
Cable Caddy 916
FOLDABLE, MOVABLE TYPE STEEL MATERIAL 63 INCH 29-7/8 INCH 26-3/4 INCH 20 INCH SPOOL WIDTH HEAVY DUTY CONSTRUCTION 40 INCH SPOOL DIAMETER TOTAL REEL WEIGHT 300 LB
  • FOLDABLE, MOVABLE TYPE
  • STEEL MATERIAL
  • 63 INCH
  • 29-7/8 INCH
  • 26-3/4 INCH
  • 20 INCH SPOOL WIDTH
  • HEAVY DUTY CONSTRUCTION
  • 40 INCH SPOOL DIAMETER
  • TOTAL REEL WEIGHT 300 LB
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Material Handling Carts and Trucks
Product Number 916
Product Name Cable Caddy
Cart / Truck Type Cable Caddy
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 2924043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Steel
Length 35 inch (900 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details