Greenlee Textron, Inc. Cable Caddy 909

Description
MOVABLE TYPE STEEL MATERIAL 39 INCH 30 INCH 31 INCH 13 INCH SPOOL WIDTH 2500 FT WIRE CABLE TYPE 18 INCH SPOOL DIAMETER 6 SPOOL(S) INCLUDES MOBILE, (2) FIXED WHEELS, (1) SWIVELS AND LOCK
Datasheet
Description
MOVABLE TYPE STEEL MATERIAL 39 INCH 30 INCH 31 INCH 13 INCH SPOOL WIDTH 2500 FT WIRE CABLE TYPE 18 INCH SPOOL DIAMETER 6 SPOOL(S) INCLUDES MOBILE, (2) FIXED WHEELS, (1) SWIVELS AND LOCK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Caddy - 909 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Caddy
909
Cable Caddy 909
MOVABLE TYPE STEEL MATERIAL 39 INCH 30 INCH 31 INCH 13 INCH SPOOL WIDTH 2500 FT WIRE CABLE TYPE 18 INCH SPOOL DIAMETER 6 SPOOL(S) INCLUDES MOBILE, (2) FIXED WHEELS, (1) SWIVELS AND LOCK
  • MOVABLE TYPE
  • STEEL MATERIAL
  • 39 INCH
  • 30 INCH
  • 31 INCH
  • 13 INCH SPOOL WIDTH
  • 2500 FT WIRE CABLE TYPE
  • 18 INCH SPOOL DIAMETER
  • 6 SPOOL(S)
  • INCLUDES MOBILE, (2) FIXED WHEELS, (1) SWIVELS AND LOCK
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Material Handling Carts and Trucks
Product Number 909
Product Name Cable Caddy
Cart / Truck Type Cable Caddy
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 2837094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 1102 lbs (500 kg)
Length 24 inch (600 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details