Greenlee Textron, Inc. Cable Caddy 911

Description
MOVABLE TYPE STEEL MATERIAL 54-1/2 INCH 27 INCH 26-1/2 INCH 24 INCH SPOOL WIDTH 2500 FT WIRE CABLE TYPE TUBULAR CONSTRUCTION 16 INCH SPOOL DIAMETER 6 SPOOL(S)
Datasheet
Description
MOVABLE TYPE STEEL MATERIAL 54-1/2 INCH 27 INCH 26-1/2 INCH 24 INCH SPOOL WIDTH 2500 FT WIRE CABLE TYPE TUBULAR CONSTRUCTION 16 INCH SPOOL DIAMETER 6 SPOOL(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Caddy - 911 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Caddy
911
Cable Caddy 911
MOVABLE TYPE STEEL MATERIAL 54-1/2 INCH 27 INCH 26-1/2 INCH 24 INCH SPOOL WIDTH 2500 FT WIRE CABLE TYPE TUBULAR CONSTRUCTION 16 INCH SPOOL DIAMETER 6 SPOOL(S)
  • MOVABLE TYPE
  • STEEL MATERIAL
  • 54-1/2 INCH
  • 27 INCH
  • 26-1/2 INCH
  • 24 INCH SPOOL WIDTH
  • 2500 FT WIRE CABLE TYPE
  • TUBULAR CONSTRUCTION
  • 16 INCH SPOOL DIAMETER
  • 6 SPOOL(S)
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Material Handling Carts and Trucks
Product Number 911
Product Name Cable Caddy
Cart / Truck Type Cable Caddy
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Platform Trolleys - 2837106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Width 19 inch (480 mm)
View Details