Greenlee Textron, Inc. Cable Caddy 9522

Description
HANGING TYPE ALUMINUM, STEEL, NYLON MATERIAL 37-1/2 INCH 23-1/2 INCH CEILING MOUNTING CAPACITY 250 FT OF NM OR MC CABLE UPTO 75 LB INCLUDES STORAGE BAG
Datasheet
Description
HANGING TYPE ALUMINUM, STEEL, NYLON MATERIAL 37-1/2 INCH 23-1/2 INCH CEILING MOUNTING CAPACITY 250 FT OF NM OR MC CABLE UPTO 75 LB INCLUDES STORAGE BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Caddy - 9522 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Caddy
9522
Cable Caddy 9522
HANGING TYPE ALUMINUM, STEEL, NYLON MATERIAL 37-1/2 INCH 23-1/2 INCH CEILING MOUNTING CAPACITY 250 FT OF NM OR MC CABLE UPTO 75 LB INCLUDES STORAGE BAG
  • HANGING TYPE
  • ALUMINUM, STEEL, NYLON MATERIAL
  • 37-1/2 INCH
  • 23-1/2 INCH
  • CEILING MOUNTING
  • CAPACITY 250 FT OF NM OR MC CABLE UPTO 75 LB
  • INCLUDES STORAGE BAG
Supplier's Site Datasheet
Cable Caddy - 9522 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Caddy
9522
Cable Caddy 9522
HANGING TYPE ALUMINUM, STEEL, NYLON MATERIAL 37-1/2 INCH 23-1/2 INCH CEILING MOUNTING CAPACITY 250 FT OF NM OR MC CABLE UPTO 75 LB INCLUDES STORAGE BAG
  • HANGING TYPE
  • ALUMINUM, STEEL, NYLON MATERIAL
  • 37-1/2 INCH
  • 23-1/2 INCH
  • CEILING MOUNTING
  • CAPACITY 250 FT OF NM OR MC CABLE UPTO 75 LB
  • INCLUDES STORAGE BAG
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Material Handling Carts and Trucks
Product Number 9522
Product Name Cable Caddy
Cart / Truck Type Cable Caddy
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details