Greenlee Textron, Inc. Cable Caddy 9505

Description
MOVABLE TYPE 28-1/4 INCH 48 INCH 18 INCH SPOOL WIDTH 4000 FT 10 AWG WIRE CABLE TYPE SOLID CONSTRUCTION 7.5 INCH SPOOL DIAMETER 8, 12 SPOOL(S) INCLUDES (4) SOLID STEEL 1/2 INCH (13 MM) SPINDLE
Datasheet
Description
MOVABLE TYPE 28-1/4 INCH 48 INCH 18 INCH SPOOL WIDTH 4000 FT 10 AWG WIRE CABLE TYPE SOLID CONSTRUCTION 7.5 INCH SPOOL DIAMETER 8, 12 SPOOL(S) INCLUDES (4) SOLID STEEL 1/2 INCH (13 MM) SPINDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Caddy - 9505 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Caddy
9505
Cable Caddy 9505
MOVABLE TYPE 28-1/4 INCH 48 INCH 18 INCH SPOOL WIDTH 4000 FT 10 AWG WIRE CABLE TYPE SOLID CONSTRUCTION 7.5 INCH SPOOL DIAMETER 8, 12 SPOOL(S) INCLUDES (4) SOLID STEEL 1/2 INCH (13 MM) SPINDLE
  • MOVABLE TYPE
  • 28-1/4 INCH
  • 48 INCH
  • 18 INCH SPOOL WIDTH
  • 4000 FT 10 AWG WIRE CABLE TYPE
  • SOLID CONSTRUCTION
  • 7.5 INCH SPOOL DIAMETER
  • 8, 12 SPOOL(S)
  • INCLUDES (4) SOLID STEEL 1/2 INCH (13 MM) SPINDLE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Material Handling Carts and Trucks
Product Number 9505
Product Name Cable Caddy
Cart / Truck Type Cable Caddy
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details