Greenlee Textron, Inc. Cable Caddy 910

Description
MOVABLE TYPE STEEL MATERIAL 36-1/4 INCH 31-1/2 INCH 59 INCH 14.18 INCH SPOOL WIDTH 2500 FT WIRE CABLE TYPE 18 INCH SPOOL DIAMETER 10 SPOOL(S) INCLUDES (2) FIXED, (2) SWIVEL LOCKING HEAVY DUTY CASTERS
Datasheet
Description
MOVABLE TYPE STEEL MATERIAL 36-1/4 INCH 31-1/2 INCH 59 INCH 14.18 INCH SPOOL WIDTH 2500 FT WIRE CABLE TYPE 18 INCH SPOOL DIAMETER 10 SPOOL(S) INCLUDES (2) FIXED, (2) SWIVEL LOCKING HEAVY DUTY CASTERS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Caddy - 910 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Caddy
910
Cable Caddy 910
MOVABLE TYPE STEEL MATERIAL 36-1/4 INCH 31-1/2 INCH 59 INCH 14.18 INCH SPOOL WIDTH 2500 FT WIRE CABLE TYPE 18 INCH SPOOL DIAMETER 10 SPOOL(S) INCLUDES (2) FIXED, (2) SWIVEL LOCKING HEAVY DUTY CASTERS
  • MOVABLE TYPE
  • STEEL MATERIAL
  • 36-1/4 INCH
  • 31-1/2 INCH
  • 59 INCH
  • 14.18 INCH SPOOL WIDTH
  • 2500 FT WIRE CABLE TYPE
  • 18 INCH SPOOL DIAMETER
  • 10 SPOOL(S)
  • INCLUDES (2) FIXED, (2) SWIVEL LOCKING HEAVY DUTY CASTERS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Material Handling Carts and Trucks
Product Number 910
Product Name Cable Caddy
Cart / Truck Type Cable Caddy
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Trolleys - 3889991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Metal
Length 36 inch (910 mm)
View Details