Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MATERIAL HANDLING CARTS AND TRUCKS
GREENLEE TEXTRON, INC.
9520 -- CABLE CADDY
Greenlee Textron, Inc.
Cable Caddy
9520
Description
FOLDABLE TYPE 21 INCH 28-1/2 INCH 11-1/2 INCH 24.5 INCH SPOOL WIDTH COMMUNICATION APPLICATION 19 INCH SPOOL DIAMETER
Greenlee Textron, Inc.
Done
Datasheet
Description
FOLDABLE TYPE 21 INCH 28-1/2 INCH 11-1/2 INCH 24.5 INCH SPOOL WIDTH COMMUNICATION APPLICATION 19 INCH SPOOL DIAMETER
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Greenlee Textron, Inc.
Rockford, IL, USA
Cable Caddy
9520
Cable Caddy
9520
FOLDABLE TYPE 21 INCH 28-1/2 INCH 11-1/2 INCH 24.5 INCH SPOOL WIDTH COMMUNICATION APPLICATION 19 INCH SPOOL DIAMETER
FOLDABLE TYPE
21 INCH
28-1/2 INCH
11-1/2 INCH
24.5 INCH SPOOL WIDTH
COMMUNICATION APPLICATION
19 INCH SPOOL DIAMETER
Supplier's Site
Datasheet
Technical Specifications
Greenlee Textron, Inc.
Product Category
Material Handling Carts and Trucks
Product Number
9520
Product Name
Cable Caddy
Cart / Truck Type
Cable Caddy
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Trolleys
251924
Specs
Capacity
265 lbs (120 kg)
Material
Steel
Length
19 inch (470 mm)
View Details
AirClean Systems
Carts
Specs
Cart / Truck Type
Instrument Cart
Material
Steel
Tires
Solid
View Details
Savant Automation, Inc.
Automatic Guided Cart
DC-24
Specs
Cart / Truck Type
AGV Cart
Capacity
10000 lbs (4535 kg)
View Details
TPS Elektronik GmbH
ESD Workshop / ESD Trolley
tps-tv03-22687
Specs
Capacity
331 lbs (150 kg)
Length
26 inch (650 mm)
Width
18 inch (450 mm)
View Details