Georg Fischer Piping Systems Ltd Datasheets for Liquid Flow Meters

Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more

Page: 1 2
Product Name Notes
Air/0bar/Nm3/h
Float in PVDF with magnet With solvent cement sockets PVC-U metric
Float in PVDF without magnet With PP-H butt fusion spigots IR
Float in PVDF without magnet With PVDF butt fusion spigots IR
Float in PVDF without magnet With solvent cement sockets PVC-U metric
HCI 30-33% l/h
NaOH 30% l/h
NaOH 50% l/h
Signet Flow Integral Systems with 9900 Transmitter

<< Prev