Taiwan Semiconductor Co., Ltd. DC DC Switching Controllers TS2509CS RLG

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP
Datasheet
Datasheet Summary
Powered by GS/AI

The TS2509CS RLG is a step-down switching regulator designed for efficient power conversion in portable devices. It operates with an input voltage range of 3.6V to 23V and can output voltages from 0.8V to Vcc. The device features a PWM control with a duty ratio of 0% to 100% and an oscillation frequency of approximately 500kHz. Key functionalities include soft-start, current limit, enable function, thermal shutdown, and short circuit protection, which enhance its reliability and performance. The regulator can deliver up to 3A of output current and is optimized for low-ripple power and high efficiency, making it suitable for applications requiring stable voltage regulation. The internal PMOS switch and built-in compensation circuit minimize the need for external components, simplifying design efforts. The TS2509CS RLG is packaged in an SOP-8 format, facilitating integration into various electronic systems.

Datasheet Summary
Powered by GS/AI

The TS2509CS RLG is a step-down switching regulator designed for efficient power conversion in portable devices. It operates with an input voltage range of 3.6V to 23V and can output voltages from 0.8V to Vcc. The device features a PWM control with a duty ratio of 0% to 100% and an oscillation frequency of approximately 500kHz. Key functionalities include soft-start, current limit, enable function, thermal shutdown, and short circuit protection, which enhance its reliability and performance. The regulator can deliver up to 3A of output current and is optimized for low-ripple power and high efficiency, making it suitable for applications requiring stable voltage regulation. The internal PMOS switch and built-in compensation circuit minimize the need for external components, simplifying design efforts. The TS2509CS RLG is packaged in an SOP-8 format, facilitating integration into various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - TS2509CS RLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TS2509CS RLG
DC DC Switching Controllers TS2509CS RLG
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category IC Interfaces
Product Number TS2509CS RLG
Product Name DC DC Switching Controllers
Device Type Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906938P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
 - 54F573DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
Octal buffer/line driver; 3-state - 74LVCH244AD,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +6.5
View Details
2 suppliers