Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 40 50 60 66
Product Name Notes
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, IP66 (EN/IEC Only) ABS Plastic - Small (Indoor Use Only), 110V 50Hz / 120V 60Hz, E1 Plus OLR 3.20 - 16.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, IP66 (EN/IEC Only) ABS Plastic - Small (Indoor Use Only), 230V 50/60Hz, E1 Plus OLR 3.20 - 16.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, IP66 (EN/IEC Only) ABS Plastic - Small (Indoor Use Only), 230V 50/60Hz, E1 Plus OLR n/a
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, IP66 (EN/IEC Only) ABS Plastic - Small (Indoor Use Only), 24V 50/60Hz, E1 Plus OLR 3.20 - 16.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, IP66 (EN/IEC Only) ABS Plastic - Small (Indoor Use Only), 440V 50Hz / 480V 60Hz, E1 Plus OLR 3.20 - 16.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, IP66 (EN/IEC Only) ABS Plastic - Small (Indoor Use Only), 550V 50Hz / 600V 60Hz, E1 Plus OLR 3.20 - 16.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 1.00 - 5.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 3.20 - 16.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 5.40 - 27.00
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR n/a
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 230V 50/60Hz, E1 Plus OLR 3.20 - 16.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 24V 50/60Hz / 24V DC Electronic Coil w/ Elec. Interface, E1 Plus OLR 3.20...
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 24V 50/60Hz / 24V DC Electronic Coil w/ Elec. Interface, E1 Plus OLR 5.40...
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 24V 50/60Hz, E1 Plus OLR 3.20 - 16.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 1.00 - 5.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 3.20 - 16.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 5.40 - 27.00
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR n/a
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR 3.20 - 16.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Large (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR n/a
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 3.20 - 16.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 5.40 - 27.00
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 5.40 - 27.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR n/a
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 230V 50/60Hz, E1 Plus OLR 3.20 - 16.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 24V 50/60Hz / 24V DC Electronic Coil w/ Elec. Interface, E1 Plus OLR 3.20...
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 24V 50/60Hz / 24V DC Electronic Coil w/ Elec. Interface, E1 Plus OLR 5.40...
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 24V 50/60Hz, E1 Plus OLR 3.20 - 16.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 3.20 - 16.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR n/a
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR 3.20 - 16.00A
109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C16, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR n/a
Available from RCC, IEC Enclosed Metal QC Starters 16 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, Provision for Overload
Available from RCC, IEC Enclosed Metal QC Starters 16 A, Type 1 - IP42 Metal Enclosure, 208-240V 60Hz / 200-220V 50HZ, 3.2..16A
Available from RCC, IEC Enclosed Metal QC Starters 16 A, Type 1 - IP42 Metal Enclosure, 208V 60Hz / 208V 60HZ Transformed 120V 60HZ, 0.1..0.5A
Available from RCC, IEC Enclosed Metal QC Starters 16 A, Type 1 - IP42 Metal Enclosure, 208V 60Hz / 208V 60HZ Transformed 120V 60HZ, 0.2..1.0A
Available from RCC, IEC Enclosed Metal QC Starters 16 A, Type 1 - IP42 Metal Enclosure, 208V 60Hz / 208V 60HZ Transformed 120V 60HZ, 1.0..5.0A
Available from RCC, IEC Enclosed Metal QC Starters 16 A, Type 1 - IP42 Metal Enclosure, 208V 60Hz / 208V 60HZ Transformed 120V 60HZ, 3.2..16A
Available from RCC, IEC Enclosed Metal QC Starters 16 A, Type 1 - IP42 Metal Enclosure, 208V 60Hz / 208V 60HZ Transformed 120V 60HZ, 5.4..27A
Available from RCC, IEC Enclosed Metal QC Starters 16 A, Type 1 - IP42 Metal Enclosure, 208V 60Hz / 208V 60HZ Transformed 120V 60HZ, Provision for Overload
Available from RCC, IEC Enclosed Metal QC Starters 23 A, Type 1 - IP42 Metal Enclosure, 220V 50Hz / 240V 60Hz / 220V 50HZ Transformed 110V 50HZ / 240V 60HZ...
Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 16 Amp, 110V 50Hz / 120V 60Hz
Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 16 Amp, 208-240V 60Hz
Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 16 Amp, 220V 50Hz / 240V 60Hz
Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 16 Amp, 240V 50Hz / 277V 60Hz
Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 16 Amp, 440V 50Hz / 480V 60Hz
Bulletin 109 - IEC Non-Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 16 Amp, 600V 60Hz
IEC Enclosed Metal QC Starters 16 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, 3.2..16A
IEC Enclosed Metal QC Starters 16 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, 5.4..27A
IEC Enclosed Metal QC Starters 16 A, Type 1 - IP42 Metal Enclosure, 110V 50Hz / 120V 60Hz, Provision for Overload

<< Prev Next >>