Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| 103H/107H - Enclosed Compact Combination Starters, 0.4 - 0.63 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 0.4 - 0.63 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (1) 2... | |
| 103H/107H - Enclosed Compact Combination Starters, 0.4 - 0.63 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 0.63 - 1 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (1) 2... | |
| 103H/107H - Enclosed Compact Combination Starters, 0.63 - 1 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (2) 2... | |
| 103H/107H - Enclosed Compact Combination Starters, 0.63 - 1 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), Pilot Light... | |
| 103H/107H - Enclosed Compact Combination Starters, 0.63 - 1 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 1 - 1.6 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (1) 1... | |
| 103H/107H - Enclosed Compact Combination Starters, 1 - 1.6 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (1) 2... | |
| 103H/107H - Enclosed Compact Combination Starters, 1 - 1.6 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 1 - 1.6 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (1) 2... | |
| 103H/107H - Enclosed Compact Combination Starters, 1 - 1.6 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), For-Rev-Stop Button... | |
| 103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 240V 60Hz Line Voltage, 24V 50/60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal), Pilot Light (Red w/ FOR"... | |
| 103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (1) 2... | |
| 103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), For-Off-Rev Switch... | |
| 103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), For-Rev-Stop Button... | |
| 103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 480V 60Hz Line Voltage, 24V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 240V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C16, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C16, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 10 - 16 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C30, NEMA Type 3/4/12 - IP66 (Metal), (1) 2... | |
| 103H/107H - Enclosed Compact Combination Starters, 14.5 - 20 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 18 - 25 A, 240V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 18 - 25 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 208V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (1) 2... | |
| 103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal), (1) 2... | |
| 103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal), 1 N.O. | |
| 103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal), 140M External... | |
| 103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C23, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 2.5 - 4 A, 600V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 32 - 45 A, 230V 50Hz Line Voltage, 220...230V 50Hz Control Voltage, 100-C43, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 32 - 45 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C43, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 4 - 6.3 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), (1) 2... | |
| 103H/107H - Enclosed Compact Combination Starters, 4 - 6.3 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), For-Off-Rev Switch... | |
| 103H/107H - Enclosed Compact Combination Starters, 4 - 6.3 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 6.3 - 10 A, 240V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C12, NEMA Type 3/4/12 - IP66 (Metal), | |
| 103H/107H - Enclosed Compact Combination Starters, 6.3 - 10 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C30, NEMA Type 3/4/12 - IP66 (Metal), (1) 1... | |
| 103H/107H - Enclosed Compact Combination Starters, 6.3 - 10 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C30, NEMA Type 3/4/12 - IP66 (Metal), (1) 2... | |
| 103H/107H - Enclosed Compact Combination Starters, 6.3 - 10 A, 480V 60Hz Line Voltage, 110V 50Hz / 120V 60Hz Control Voltage, 100-C30, NEMA Type 3/4/12 - IP66 (Metal), | |
| Available from RCC, IEC Enclosed Metal QC Starters 9 A, Type 1 - IP42 Metal Enclosure, 220V 50Hz / 240V 60Hz / 220V 50HZ Transformed 110V 50HZ / 240V 60HZ... | |
| Enclosed Reversing Starter, 0.1 - 0.16 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.1 - 0.16 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.1 - 0.16 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.1 - 0.16 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.16 - 0.25 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.16 - 0.25 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.16 - 0.25 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.16 - 0.25 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.16 - 0.25 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.25 - 0.4 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.25 - 0.4 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.25 - 0.4 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.25 - 0.4 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.25 - 0.4 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.4 - 0.63 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.4 - 0.63 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.4 - 0.63 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.4 - 0.63 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.4 - 0.63 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.63 - 1 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.63 - 1 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.63 - 1 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.63 - 1 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 0.63 - 1 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 1 - 1.6 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 1 - 1.6 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 1 - 1.6 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 1 - 1.6 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 1 - 1.6 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 1.6 - 2.5 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 1.6 - 2.5 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 1.6 - 2.5 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 1.6 - 2.5 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 1.6 - 2.5 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 10 - 16 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 10 - 16 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 10 - 16 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 10 - 16 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 10 - 16 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 10 - 16 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 10 - 16 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 2.5 - 4 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 2.5 - 4 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 2.5 - 4 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 2.5 - 4 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 2.5 - 4 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 2.5 - 4 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 4 - 6.3 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 4 - 6.3 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 4 - 6.3 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 4 - 6.3 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 4 - 6.3 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 4 - 6.3 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 6.3 - 10 A, 110V 50Hz / 120V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 6.3 - 10 A, 230V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 6.3 - 10 A, 24V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 6.3 - 10 A, 24V DC Electronic Coil Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 6.3 - 10 A, 400V 50/60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 6.3 - 10 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| Enclosed Reversing Starter, 6.3 - 10 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button) | |
| IEC Reversing Combination Starter, 100-C09, 100V 50Hz / 100V 50/60Hz / 100-110V 60Hz, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., No... | |
| IEC Reversing Combination Starter, 100-C09, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. | |
| IEC Reversing Combination Starter, 100-C09, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount... | |
| IEC Reversing Combination Starter, 100-C09, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., Side Mount Aux. | |
| IEC Reversing Combination Starter, 100-C09, 200-220V 50Hz / 208-240V 60Hz, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. | |
| IEC Reversing Combination Starter, 100-C09, 200-220V 50Hz / 208-240V 60Hz, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount... | |
| IEC Reversing Combination Starter, 100-C09, 240V 50Hz / 277V 60Hz, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. | |
| IEC Reversing Combination Starter, 100-C09, 24V 50/60Hz, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or Trip Contacts... | |
| IEC Reversing Combination Starter, 100-C09, 24V 50/60Hz, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or Trip... | |
| IEC Reversing Combination Starter, 100-C09, 24V DC Electronic Coil, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or... | |
| IEC Reversing Combination Starter, 100-C09, 24V DC Electronic Coil, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., Side Mount Trip Contact 1... | |
| IEC Reversing Combination Starter, 100-C09, 24V DC Electronic Coil, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. | |
| IEC Reversing Combination Starter, 100-C12, 100V 50Hz / 100V 50/60Hz / 100-110V 60Hz, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C.,... | |
| IEC Reversing Combination Starter, 100-C12, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. | |
| IEC Reversing Combination Starter, 100-C12, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount... | |
| IEC Reversing Combination Starter, 100-C12, 200-220V 50Hz / 208-240V 60Hz, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount... | |
| IEC Reversing Combination Starter, 100-C12, 200-255V DC (w/Elec. Coil), 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. | |
| IEC Reversing Combination Starter, 100-C12, 24V DC Electronic Coil, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. | |
| IEC Reversing Combination Starter, 100-C12, 24V DC Electronic Coil, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., Side Mount Trip Contact... | |
| IEC Reversing Combination Starter, 100-C16, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. | |
| IEC Reversing Combination Starter, 100-C16, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount... | |
| IEC Reversing Combination Starter, 100-C16, 200-220V 50Hz / 208-240V 60Hz, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount... | |
| IEC Reversing Combination Starter, 100-C16, 24V 50/60Hz, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or Trip... | |
| IEC Reversing Combination Starter, 100-C23, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., 140M-C2E (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. | |
| IEC Reversing Combination Starter, 100-C23, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary and Trip Contact 1 N.O. + 1 N.O., No... | |
| IEC Reversing Combination Starter, 100-C23, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount... | |
| IEC Reversing Combination Starter, 100-C23, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., Side Mount Trip... | |
| IEC Reversing Combination Starter, 100-C23, 200-220V 50Hz / 208-240V 60Hz, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount... | |
| IEC Reversing Combination Starter, 100-C23, 230V 50/60Hz, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or Trip... | |
| IEC Reversing Combination Starter, 100-C23, 24V DC Electronic Coil, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary and Trip Contact 1 N.O. + 1 N.O., No Side... | |
| IEC Reversing Combination Starter, 100-C23, 24V DC Electronic Coil, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. | |
| IEC Reversing Combination Starter, 100-C30, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount... | |
| IEC Reversing Combination Starter, 100-C30, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., 140M-F8E (F-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount... | |
| IEC Reversing Combination Starter, 100-C30, 200-220V 50Hz / 208-240V 60Hz, 1 N.O. 1 N.C., 140M-F8E (F-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount... | |
| IEC Reversing Combination Starter, 100-C30, 24V DC Electronic Coil, 1 N.O. 1 N.C., 140M-D8E (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. | |
| IEC Reversing Combination Starter, 100-C30, 24V DC Electronic Coil, 1 N.O. 1 N.C., 140M-F8E (F-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. | |
| IEC Reversing Combination Starter, 100-C37, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., 140M-F8E (F-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount... | |
| IEC Reversing Combination Starter, 100-C37, 24V DC Electronic Coil, 1 N.O. 1 N.C., 140M-F8E (F-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. | |
| IEC Reversing Combination Starter, 100-C43, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., 140M-F8E (F-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount... | |
| IEC Reversing Combination Starter, 100-C43, 230V 50/60Hz, 1 N.O. 1 N.C., 140M-F8E (F-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1 N.C., No Side Mount Aux. or Trip... | |
| IEC Reversing Starter with Electronic OLR, 100-C09, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., Fuse Holder: 140F-D3?-C30(L), CC or gL-gG Fuses, Auxiliary Contact 1 N.O. Late Make +... | |
| IEC Reversing Starter with Electronic OLR, 100-C09, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., Motor Circuit Protector: 140M-C2N (C-Frame), High Break, Internal Auxiliary Contact 1 N.O. + 1... | |
| IEC Reversing Starter with Electronic OLR, 100-C09, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., Motor Circuit Protector: 140M-D8N (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. +... | |
| IEC Reversing Starter with Electronic OLR, 100-C12, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., Motor Circuit Protector: 140M-D8N (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. +... | |
| IEC Reversing Starter with Electronic OLR, 100-C16, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., Motor Circuit Protector: 140M-D8N (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. +... | |
| IEC Reversing Starter with Electronic OLR, 100-C23, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., Motor Circuit Protector: 140M-D8N (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. +... | |
| IEC Reversing Starter with Electronic OLR, 100-C23, 110V 50Hz / 120V 60Hz, 2 N.O. 2 N.C., Motor Circuit Protector: 140M-D8N (D-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. +... | |
| IEC Reversing Starter with Electronic OLR, 100-C30, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., Motor Circuit Protector: 140M-F8N (F-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. +... | |
| IEC Reversing Starter with Electronic OLR, 100-C37, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., Motor Circuit Protector: 140M-F8N (F-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. +... | |
| IEC Reversing Starter with Electronic OLR, 100-C43, 110V 50Hz / 120V 60Hz, 1 N.O. 1 N.C., Motor Circuit Protector: 140M-F8N (F-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. +... | |
| IEC Reversing Starter with Electronic OLR, 100-C43, 24V DC Electronic Coil, 1 N.O. 1 N.C., Motor Circuit Protector: 140M-F8N (F-Frame), High Break Plus, Internal Auxiliary Contact 1 N.O. + 1... |
| << Prev | Next >> |