Allen-Bradley / Rockwell Automation Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 60 66
Product Name Notes
105C IEC Enclosed Reversing Non-Combination Starter, 104-C23, Type 1/4/4X/12 - IP66 Plastic - Large (indoor/Outdoor Use), 110V 50Hz / 120V 60Hz, E1 Plus OLR 5.40 - 27.0 A
105C IEC Enclosed Reversing Non-Combination Starter, 104-C23, Type 1/4/4X/12 - IP66 Plastic - Large (indoor/Outdoor Use), 230V 50/60Hz, E1 Plus OLR 5.40 - 27.0 A
105C IEC Enclosed Reversing Non-Combination Starter, 104-C23, Type 1/4/4X/12 - IP66 Plastic - Large (indoor/Outdoor Use), 24V 50/60Hz, E1 Plus OLR 5.40 - 27.0 A
105C IEC Enclosed Reversing Non-Combination Starter, 104-C23, Type 1/4/4X/12 - IP66 Plastic - Large (indoor/Outdoor Use), 400V 50/60Hz, E1 Plus OLR 5.40 - 27.0 A
105C IEC Enclosed Reversing Non-Combination Starter, 104-C23, Type 1/4/4X/12 - IP66 Plastic - Large (indoor/Outdoor Use), 440V 50Hz / 480V 60Hz, E1 Plus OLR 5.40 - 27.0 A
105C IEC Enclosed Reversing Non-Combination Starter, 104-C23, Type 1/4/4X/12 - IP66 Plastic - Large (indoor/Outdoor Use), 550V 50Hz / 600V 60Hz, E1 Plus OLR 5.40 - 27.0 A
Available from RCC, Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 23 Amp, 208V 60Hz
Available from RCC, Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 30 Amp, 208V 60Hz
Available from RCC, Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 30 Amp, 220V 50Hz / 240V 60Hz
Available from RCC, Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 30 Amp, 440V 50Hz / 480V 60Hz
Available from RCC, Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 30 Amp, 600V 60Hz
Available from RCC, Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 37 Amp, 208V 60Hz
Available from RCC, Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 37 Amp, 220V 50Hz / 240V 60Hz
Available from RCC, Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 37 Amp, 440V 50Hz / 480V 60Hz
Available from RCC, Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 37 Amp, 600V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 23 Amp, 208V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 30 Amp, 208V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 30 Amp, 220V 50Hz / 240V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 30 Amp, 440V 50Hz / 480V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 30 Amp, 600V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 37 Amp, 208V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 37 Amp, 220V 50Hz / 240V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 37 Amp, 440V 50Hz / 480V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP42 (Type 1 - Metal), 37 Amp, 600V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 23 Amp, 110V 50Hz / 120V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 23 Amp, 208-240V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 23 Amp, 220V 50Hz / 240V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 30 Amp, 110V 50Hz / 120V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 30 Amp, 208-240V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 37 Amp, 110V 50Hz / 120V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 43 Amp, 110V 50Hz / 120V 60Hz
Bulletin 105 - IEC Reversing Starter - Enclosed Style, IP66 (Type 3/4/12 - Metal), 43 Amp, 208V 60Hz
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP42 (Type 1 - Metal), 12 Amp, 460-480V 60Hz Common Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP42 (Type 1 - Metal), 12 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP42 (Type 1 - Metal), 12 Amp, 575-600V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP42 (Type 1 - Metal), 23 Amp, 230-240V 60Hz Common Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP42 (Type 1 - Metal), 23 Amp, 575-600V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP42 (Type 1 - Metal), 30 Amp, 460-480V 60Hz Common Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP42 (Type 1 - Metal), 30 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP42 (Type 1 - Metal), 9 Amp, 208V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP42 (Type 1 - Metal), 9 Amp, 460-480V 60Hz Common Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP42 (Type 1 - Metal), 9 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP42 (Type 1 - Metal), 9 Amp, 575-600V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 12 Amp, 208V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 12 Amp, 460-480V 60Hz Common Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 12 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 23 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 23 Amp, 575-600V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 30 Amp, 460-480V 60Hz Common Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 9 Amp, 230-240V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 9 Amp, 460-480V 60Hz Common Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 9 Amp, 460-480V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 9 Amp, 575-600V 60Hz Primary / 120V 60Hz Secondary Separate Control
Bulletin 106 - IEC Reversing Combination Starter - Fusible Disconnect Type, IP66 (Type 3/4/12 - Metal), 9 Amp
Enclosed Reversing Starter, 0.1 - 0.16 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 0.1 - 0.16 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 0.16 - 0.25 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 0.16 - 0.25 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 0.25 - 0.4 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 0.25 - 0.4 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 0.4 - 0.63 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 0.4 - 0.63 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 0.63 - 1 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 0.63 - 1 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 1 - 1.6 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 1 - 1.6 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 1.6 - 2.5 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 1.6 - 2.5 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 2.5 - 4 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 2.5 - 4 A, 550V 50Hz / 600V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 4 - 6.3 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)
Enclosed Reversing Starter, 6.3 - 10 A, 440V 50Hz / 480V 60Hz Control Voltage, Start-Stop (Multi-Function Button)

<< Prev Next >>