• Lightweight, low-cost valves for air service
• Ideal for low pressure applications
• Provides high flow, Cv up to 138 (Kv 118)
• Air and vacuum service
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | SC8215G020 |
| Product Name | General Service Solenoid Valves |
| Valve Type | Control Valve; Solenoid |
| Primary Material | Aluminum |
| Media | Air |
| Valve Size | 0.50 inch (12.70 mm) |
| Maximum Pressure | 50.00 psi (35.19 m H2O) |