Armstrong International Pressure Reducing Valve GD-10

Description
The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug, seat and diaphragm are renewable in-line, and you can make quick adjustments externally with a locking handle. A quarter-inch pressure gauge connection is standard, and all units are capable of tight shutoff for dead-end service.
Datasheet
Description
The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug, seat and diaphragm are renewable in-line, and you can make quick adjustments externally with a locking handle. A quarter-inch pressure gauge connection is standard, and all units are capable of tight shutoff for dead-end service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Valve - GD-10 - Armstrong International
Three Rivers, MI, USA
Pressure Reducing Valve
GD-10
Pressure Reducing Valve GD-10
The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug, seat and diaphragm are renewable in-line, and you can make quick adjustments externally with a locking handle. A quarter-inch pressure gauge connection is standard, and all units are capable of tight shutoff for dead-end service.

The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug, seat and diaphragm are renewable in-line, and you can make quick adjustments externally with a locking handle. A quarter-inch pressure gauge connection is standard, and all units are capable of tight shutoff for dead-end service.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number GD-10
Product Name Pressure Reducing Valve
Valve Type Control Valve; Metal Seated; Diaphragm; Relief
Primary Material Aluminum (optional feature); Exotic Metal (optional feature)
Media Gas; Air; Compressed Air
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
Maximum Pressure 15.00 to 300.00 psi (10.56 to 211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
FAIRCHILD - Pressure Regulators, M1000 -  - Rotork plc
Specs
Media Water; Gas; Air
Maximum Pressure 150.00 psi (106 m H2O)
Actuation Pilot
View Details
Solenoid Valves - 5000009918-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details