Armstrong International Pressure Reducing Valve GD-24

Description
An industrial-grade valve for water systems, the GD-24 is lightweight, compact and economical. The valve comes with screwed connections and will mount in any position. It requires no external sensing lines, and its bronze body and high-temperature diaphragm are suitable for hot or cold water service. The valve, seat and diaphragm are renewable in-line. The GD-24 has an external adjusting screw with lock and is available in six sizes, 1/2" through 2" (15–50 mm).
Datasheet
Description
An industrial-grade valve for water systems, the GD-24 is lightweight, compact and economical. The valve comes with screwed connections and will mount in any position. It requires no external sensing lines, and its bronze body and high-temperature diaphragm are suitable for hot or cold water service. The valve, seat and diaphragm are renewable in-line. The GD-24 has an external adjusting screw with lock and is available in six sizes, 1/2" through 2" (15–50 mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Valve - GD-24 - Armstrong International
Three Rivers, MI, USA
Pressure Reducing Valve
GD-24
Pressure Reducing Valve GD-24
An industrial-grade valve for water systems, the GD-24 is lightweight, compact and economical. The valve comes with screwed connections and will mount in any position. It requires no external sensing lines, and its bronze body and high-temperature diaphragm are suitable for hot or cold water service. The valve, seat and diaphragm are renewable in-line. The GD-24 has an external adjusting screw with lock and is available in six sizes, 1/2" through 2" (15–50 mm).

An industrial-grade valve for water systems, the GD-24 is lightweight, compact and economical. The valve comes with screwed connections and will mount in any position. It requires no external sensing lines, and its bronze body and high-temperature diaphragm are suitable for hot or cold water service. The valve, seat and diaphragm are renewable in-line. The GD-24 has an external adjusting screw with lock and is available in six sizes, 1/2" through 2" (15–50 mm).

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number GD-24
Product Name Pressure Reducing Valve
Valve Type Control Valve; Metal Seated; Diaphragm; Relief
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure 230.00 psi (162 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BE - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Pressure Monitoring Valve Assembly With 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Connection Description Quick Disconnect
View Details
Control Pinch Valves // Series 9000 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron; Stainless Steel
Actuation ElectroHydraulic
View Details