Armstrong International Pressure Reducing Valve AF-10

Description
The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug, seat and diaphragm are renewable in-line, and you can make quick adjustments externally with a locking handle. A quarter-inch pressure gauge connection is standard, and all units are capable of tight shutoff for dead-end service.
Datasheet
Description
The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug, seat and diaphragm are renewable in-line, and you can make quick adjustments externally with a locking handle. A quarter-inch pressure gauge connection is standard, and all units are capable of tight shutoff for dead-end service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Valve - AF-10 - Armstrong International
Three Rivers, MI, USA
Pressure Reducing Valve
AF-10
Pressure Reducing Valve AF-10
The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug, seat and diaphragm are renewable in-line, and you can make quick adjustments externally with a locking handle. A quarter-inch pressure gauge connection is standard, and all units are capable of tight shutoff for dead-end service.

The GD-10/10F is a lightweight direct-acting diaphragm valve used primarily for pneumatic tool air supply and non-hazardous gas regulation. Screwed connections make it easy to support in position without external sensing lines or other parts. Zinc or aluminum bodies eliminate rust and scale. Plug, seat and diaphragm are renewable in-line, and you can make quick adjustments externally with a locking handle. A quarter-inch pressure gauge connection is standard, and all units are capable of tight shutoff for dead-end service.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number AF-10
Product Name Pressure Reducing Valve
Valve Type Control Valve; Metal Seated; Diaphragm; Relief
Primary Material Aluminum (optional feature); Exotic Metal (optional feature)
Media Gas; Air; Compressed Air
Valve Size 0.25 to 1.00 inch (6.35 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - Four-Way Switching Valves - ValvTechnologies, Inc.
Specs
Connection Description BoltFlange
View Details
16mm FASPROP - 17-216C-00341+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.01 inch (0.30 mm)
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details